location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Backup with Surge Protection (375VA)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F6H375-USB
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3-Year
Long product name Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W :
The short editorial description of Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W

Battery Backup with Surge Protection (375VA)
More>>>
Short summary description Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W:
This short summary of the Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Battery Backup with Surge Protection (375VA), 0.375 kVA, 200 W, 700 J, 12 h, IEC 1000-4-2, IEC 1000-4-4, IEC 1000-4-5, CS-03, 120 V

Long summary description Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W:
This is an auto-generated long summary of Belkin Battery Backup with Surge Protection (375VA) uninterruptible power supply (UPS) 0.375 kVA 200 W based on the first three specs of the first five spec groups.

Belkin Battery Backup with Surge Protection (375VA). Output power capacity: 0.375 kVA, Output power: 200 W, Surge energy rating: 700 J. Battery recharge time: 12 h. Safety: IEC 1000-4-2, IEC 1000-4-4, IEC 1000-4-5, CS-03. Nominal output voltage: 120 V