location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin TuneCast 3 FM Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TuneCast 3 FM Transmitter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F8M010
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:03:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Belkin TuneCast 3 FM Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Plastic
  • - Line-in
  • - Gray
Guarantee: 3 year
Long product name Belkin TuneCast 3 FM Transmitter :
The short editorial description of Belkin TuneCast 3 FM Transmitter

TuneCast 3 FM Transmitter
More>>>
Short summary description Belkin TuneCast 3 FM Transmitter:
This short summary of the Belkin TuneCast 3 FM Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin TuneCast 3 FM Transmitter, iPod shuffle 1 & 2 generation iPod nano 1 & 2 generation iPod 1,3,4 & 5 generation , Gray, Plastic, 19.7" (0.5 m), 19.7" (0.5 m)

Long summary description Belkin TuneCast 3 FM Transmitter:
This is an auto-generated long summary of Belkin TuneCast 3 FM Transmitter based on the first three specs of the first five spec groups.

Belkin TuneCast 3 FM Transmitter. Compatibility: iPod shuffle 1 & 2 generation iPod nano 1 & 2 generation iPod 1,3,4 & 5 generation , Product color: Gray, Material: Plastic. Cord length: 19.7" (0.5 m)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:25:45
Uk has collected 5 expert reviews for Belkin TuneCast 3 FM Transmitter and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:03:21
It lacks some of the features of its predecessor, but the TuneCast 3 has improved on sound quality, signal strength and ease of use, making it one of the better FM transmitters weve reviewed.
Good Good sound quality and reception, colour display, ease of use...
Bad No auto power on, only two presets The Final Word It lacks some of the features of its predecessor, but the TuneCast 3 has improved on sound quality, signal strength and ease of use, making it one of the better FM transmitters weve reviewed.
Bottom line It lacks some of the features of its predecessor, but the TuneCast 3 has improved on sound quality, signal strength and ease of use, making it one of the better FM transmitters weve reviewed.
70%
ozhardware.com.au
Updated:
2011-11-04 06:03:21
Belkin’s Tunecast range of FM transmitters have been the market leaders since their introduction in late 2003. Belkin are again raising the bar for their competitors with the introduction of the Tunecast 3, so we’re going to have a detailed lo...
85%
smarthouse.com.au
Updated:
2011-11-04 06:03:21
The latest version of the Belkin TuneCast universal FM transmitter is an easy way of playing your songs stored in your iPod (or other MP3 player) on any stereo with an FM stereo receiver. Basically the TuneCast 3 works with any device with a headphone...
90%
Brand Image Article code product Stock Price from
Apple

Apple Belkin TuneFM for iPod, Black
(show image)
F8Z075EABLK Belkin TuneFM for iPod, Black 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin F8V3080 TuneCast II
(show image)
F8V3080 F8V3080 TuneCast II 0.00
(excl. VAT)
0 (incl. VAT)