location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus C86
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C574011
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1year
Long product name Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color :
The short editorial description of Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color

EPSON Stylus C86 inkjetprinter 22ppm 5760dpi A4 USB Par
More>>>
Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color:
The official marketing text of Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color as supplied by the manufacturer

Low running costs with cost saving separate ink cartridges.
Water and smudge proof prints with EPSON DURABrite inks.
Sharp, vibrant prints on plain and recycled papers with EPSON DURABrite inks.
Laser fast text and document printing up to 22 ppm.
Border-free photo printing from 10 x 15 cm to A4 enlargements.
Amazing print quality with up to 5760 optimised dpi on suitable media.

Short summary description Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color:
This short summary of the Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par, Color, A4, 22 ppm

Long summary description Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color:
This is an auto-generated long summary of Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par inkjet printer Color based on the first three specs of the first five spec groups.

Epson Stylus C86 NON 22ppm 5760dpi A4 USB Par. Color. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Color *
Yes
Printing
Resolution color
5760
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
12 ppm
Paper handling
Standard media sizes
DIN A4
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
USB 1.1 / Parallel IEEE-1284
Design
Market positioning *
Home & office
Country of origin
Indonesia
System requirements
Mac compatibility
Yes
System requirements
Compatible operating systems
Win ME Win NT 4.0 Win 2000 Win XP Mac OS 8.6 or later Mac OS X
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.82 lbs (4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
12.6" (320 mm)
Package depth
21.5" (545 mm)
Package height
10.2" (260 mm)
Package weight
12.8 lbs (5.82 kg)
Logistics data
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
42 pc(s)
Quantity per pallet
28 pc(s)
Other features
Dimensions (WxDxH)
18.1 x 17.2 x 12.1" (460 x 437 x 308 mm)
Interface
USB 1.1, Parallel IEEE-1284
Ink drop
3,0 pl
Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:21:44
Uk has collected 3 expert reviews for Epson Stylus C86 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
webuser.co.uk
Updated:
2013-05-01 08:21:42
USB printers are all the rage nowadays, but some people might still want to print using their parallel port. more...
Bottom line For the few people who require a colour printer but arent quite so fussy about their photos, this is a fair option, though its higher-than-average price tag, especially when compared to rivals with similar features, means it cant offer the same value...
80%
pcmag.com
Updated:
2013-05-01 08:21:43
Few ink jets produce better-looking output than the Epson Stylus C86, especially for text. Performance is less than ideal, bu Specs: Rated Speed: Text: 22 ppm, Rated Speed: Color: 12 ppm...
80%
Country Distributor
United Kingdom 1 distributor(s)