location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X31K03963
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X31K03963
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892062714 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 13:44:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Make charging easy with the integrated rechargeable battery in the keyboard and mouse
  • - Seamlessly switch up to 3 devices via the 2.4G Unified dongle or Dual BT on multi-OS
  • - Look your best with the sleek, contemporary design and premium textured finish
  • - Do it all with a full 3-zone tilt-leg keyboard with worldwide language layouts
  • - Experience the difference with responsive scissor-switch keys and silent typing
  • - Maximize your potential with the 8-button symmetrical mouse sporting up to 4000 DPI
  • - Be eco-friendly with our 65% PCC and Bio-based TPU materials
  • - Make it personal with programmable functions on both the keyboard and mouse
  • - Enjoy total peace of mind thanks to the 3-year warranty
Guarantee: 3-year
Long product name Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray :
The short editorial description of Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray

Professional Wireless Rechargeable Combo Keyboard and Mouse-Swiss French/German
More>>>
Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray:
The official marketing text of Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray as supplied by the manufacturer

The Lenovo Professional Wireless Rechargeable Combo Keyboard and Mouse is a revolution in productivity and design. Its full-size keyboard sports scissor switches that create an elevated typing experience. Its mouse marvellously crafted from bio-rubber keeps you comfortable all day, and sports an impressive 4,000 DPI range. Plus, both the keyboard and mouse are made from eco-friendly 65% recycled material that protects the environment.

Short summary description Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray:
This short summary of the Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X31K03963, Full-size (100%), Wireless, RF Wireless + Bluetooth, Scissor key switch, Gray, Mouse included

Long summary description Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray:
This is an auto-generated long summary of Lenovo 4X31K03963 keyboard Mouse included Office RF Wireless + Bluetooth Swiss Gray based on the first three specs of the first five spec groups.

Lenovo 4X31K03963. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch. Cable length: 39.4" (1 m). Recommended usage: Office. Product color: Gray. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard language *
Swiss
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Multi-device support
Yes
Windows keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Key pitch
0.752" (1.91 cm)
Bluetooth Low Energy (BLE)
Yes
Certification
CE;CB;BQB;TUV Mark; cTUVus;FCC;IC;IDA;WPC; BIS;SIRIM;NTA;SDOCo; SDPPI;NTC;MIC;AITI;RCM; NCC;BSMI;MSIP;VCCI;JRF; SRRC;ANRCETI;ICASA; MINCOM;STA;MoC; UkrSEPRO;ACI;FAC;TRA; NTRA;TRC;MOC;ICT; INACOM;NCC;ANRT;CERT; CNC/AFTIC;ANATEL; SUBTEL;IFETEL;TUV NOM
Design
Backlight *
No
Product color *
Gray
Features
Cable length
39.4" (1 m)
Power
Power source type *
Battery
Battery technology
Lithium
Battery capacity
420 mAh
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Optical
Movement resolution
4000 DPI
Buttons quantity
8
Scroll
Yes
Scroll type
Wheel
Button functions
DPI switch
Mouse battery type
Built-in battery
Mouse battery technology
Lithium
Mouse battery capacity
380 mAh
Buttons durability (million clicks)
10
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
17.2 x 5.07 x 0.583" (437.4 x 128.8 x 14.8 mm)
Keyboard weight
20.7 oz (586 g)
Mouse dimensions (WxDxH)
4.38 x 2.45 x 1.42" (111.3 x 62.2 x 36.1 mm)
Mouse weight
2.82 oz (80 g)
Packaging data
Quick start guide
Yes
Package width
21.2" (538 mm)
Package depth
5.08" (129 mm)
Package height
1.65" (42 mm)
Package weight
31.2 oz (885 g)
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
Cables included
USB Type-A - USB Type-C
Warranty card
Yes
Country Distributor
Nederland 3 distributor(s)
Deutschland 1 distributor(s)
Switzerland 2 distributor(s)
Sverige 1 distributor(s)
Belgium 1 distributor(s)