location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX25I DIG CAMCORDER KIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9550A007
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52630
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2 MP CCD 1/3.4"
  • - Optical zoom: 14x Digital zoom: 2.23x
  • - LCD 2.5"
  • - Built-in microphone
Long product name Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD :
The short editorial description of Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD

MVX25I DIG CAMCORDER KIT MVX25I BODY LENS CAP CORD
More>>>
Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD:
The official marketing text of Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD as supplied by the manufacturer

A son's first football match; a daughter's first performance. Their lives. Your memories. They deserve the very best. The 2.2 Megapixel MVX25i: superb quality video with commanding stills capability.


Features


2.2 Megapixel CCD
DIGIC DV and RGB Primary Color Filter
14x optical zoom
PictBridge, Print/Share button
Image Stabilizer
Super Night Mode
Manual Focus Ring
Still Images & Motion JPEG to SD Card/MMC
Full connectivity: USB and IEEE1394
8 language menu display



Moving memories, captured moments.




Relive the fun
Whether it is a big event, or a small yet special occasion, you need a camcorder to remember the atmosphere – the sounds and the movement. But for those evocative photos capturing the detail of a moment, you need a stills camera.Enter the MVX25i: the best of both formats. This 2.2 Megapixel digital powerhouse is both a superb quality camcorder and a fully featured digital still camera, with a host of advanced features normally reserved for single-purpose devices.

Moments of clarity
With 2.2 Megapixels, the MVX25i has more than enough capacity to generate high clarity video footage. The sensor also paves the way for digital stills which can be printed up to 15x21cm at photo quality.

True & Natural
A DIGIC DV processor combines all key processing and memory requirements onto a single chip. Two discrete processing paths allow for the separation of algorithms required to optimize video and stills quality during simultaneous video/still capture. An RGB primary color filter farewells the need for image-degrading signal conversion, delivering truer, more natural colours.

Optics
Behind the 14x optical zoom lies 60 years of Canon precision optics expertise, experience and pride; a heritage that produces crisp, clear and clean images from one frame corner to the other.

Direct print
PictBridge support and a Print/Share button allows for immediate, no-fuss, PC-free direct printing to any PictBridge compatible printer.

Advanced features
Image Stabilization is built in to keep the action steady without a tripod. A 'Super Night Mode' built-in LED light lets you continue recording in zero light conditions. A flash provides digital stills shooting to a distance of up to 2m. To allow auto-focusing on non-centred subjects, the frame is split into three individually selectable auto-focus regions. A manual Focus Ring further expands creative control.

Motion-JPEG
Motion-JPEG files record direct to either SD or MMC memory cards for easy internet sharing. Depending on memory card capacity, up to 60 minutes of either QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
Both DV and USB terminals are featured, allowing for high quality dubbing, connection to a PC's IEEE1394 port for editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder's memory card.

Short summary description Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD:
This short summary of the Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX25I DIG CAMCORDER KIT, 2.2 MP, CCD, 1/3.4", 2.5", LCD, 20.6 oz (585 g)

Long summary description Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD:
This is an auto-generated long summary of Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD based on the first three specs of the first five spec groups.

Canon MVX25I DIG CAMCORDER KIT. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 1/3.4". Optical zoom: 14x, Digital zoom: 2.23x, Focal length range: 4.8 - 67.2 mm. Display diagonal: 2.5", Display: LCD. Weight: 20.6 oz (585 g), Width: 3.03" (77 mm), Depth: 3.23" (82 mm). Resolution: 1632 x 1224 pixels

Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
1/3.4"
Lens system
Focal length range
4.8 - 67.2 mm
Optical zoom *
14x
Digital zoom *
2.23x
Image stabilizer *
Yes
Display
Display diagonal *
2.5"
Display
Display
LCD
Audio
Built-in microphone *
Yes
Weight & dimensions
Width
3.03" (77 mm)
Depth
3.23" (82 mm)
Height
5.28" (134 mm)
Weight *
20.6 oz (585 g)
Other features
Resolution
1632 x 1224 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:58
Uk has collected 2 expert reviews for Canon MVX25I DIG CAMCORDER KIT 2.2 MP CCD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Canon MVX250I camcorder 1.33 MP CCD Canon MVX250I camcorder 1.33 MP CCD
(show image)
MVX250I MVX250I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX350i 1.33 MP CCD Canon MVX350i 1.33 MP CCD
(show image)
MVX350I MVX350i 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX25I camcorder 2.2 MP CCD Canon MVX25I camcorder 2.2 MP CCD
(show image)
MVX25I MVX25I 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD
(show image)
9550A007/KIT DM-MVX25i + WD-H34 + TL-H34 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX350i + Free Starterkit 1.33 MP CCD Canon DM-MVX350i + Free Starterkit 1.33 MP CCD
(show image)
0276B008+DVK-202 DM-MVX350i + Free Starterkit 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX350i 1.33 MP CCD Canon MVX350i 1.33 MP CCD
(show image)
0276B006 MVX350i 0.00
(excl. VAT)
0 (incl. VAT)