location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MVX20I 2.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MVX20I
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9552A005
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon MVX20I 2.2 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.2 MP CCD 1/3.4"
  • - Optical zoom: 12x Digital zoom: 2.2x
  • - LCD 2.5"
  • - Built-in microphone
Long product name Canon MVX20I 2.2 MP CCD :
The short editorial description of Canon MVX20I 2.2 MP CCD

MVX20I DIGITAL CAMCORDER 2.2MP 12X ZOOM
More>>>
Canon MVX20I 2.2 MP CCD:
The official marketing text of Canon MVX20I 2.2 MP CCD as supplied by the manufacturer

When it comes to reliving your family's great moments, your memories deserve the very best. And the 2.2 Megapixel MVX20i certainly delivers: high definition video with commanding stills capability.


Features


2.2 Megapixel CCD
DIGIC DV and RGB Primary Color Filter
12x optical zoom
PictBridge, Print/Share button
Image Stabilizer
Night Mode
Manual Focus Ring
Images & Motion JPEG to SD Card/MMC
Full connectivity: USB and IEEE1394
8 language menu display



Moving memories, captured moments.




Relive the fun
The atmosphere; the feelings, movement and sounds that describe a special time and place. These are what your camcorder helps you remember. But for those evocative photos capturing the detail of a moment, nothing compares to a still image. The MVX20i provides the best of both formats. This 2.2 Megapixel digital powerhouse is both a superb quality camcorder and a fully featured digital still camera, with a host of advanced features normally reserved for single-purpose devices.

Moments of clarity
With 2.2 Megapixels, the MVX20i has more than enough capacity to generate high clarity video footage. The sensor also paves the way for digital stills which can be printed up to 15x21cm at photo quality.

True & Natural
To recreate 'emotional' colours we humans love and respond to – bluer skies, greener grass, redder apples - Canon has combined all key processing and memory requirements onto the purpose built DIGIC DV chip. Two discrete processing paths separate the algorithms required to optimize video and stills quality during simultaneous video/still capture. An RGB primary colour filter does away with image-degrading signal conversion for truer, more natural colours.

Optics
Drawing on 60 years of precision optics heritage, Canon has developed a 12x optical zoom lens, assuring crisp, clear and clean images from one frame corner to the other.

Direct print
Immediate, no-fuss, PC-free direct printing to any PictBridge compatible printer is easy with the simple Print/Share button.

Advanced features
Image Stabilization keeps the action steady without a tripod. Night Mode lets you continue recording in full colour in low light conditions. A flash provides digital stills shooting to a distance of up to 2m. To allow auto-focusing on non-centred subjects, the frame is split into three individually selectable auto-focus regions. A manual Focus Ring further expands creative control.

Motion-JPEG
Motion-JPEG files record direct to SD or MMC memory cards for easy internet sharing. Depending on memory card capacity, up to 60 minutes of QVGA or QQVGA formats can be recorded straight to card or copied to card from DV tape.

Get connected
DV and USB terminals allow high quality dubbing, connection to a PC's IEEE1394 port for editing and retouching, direct printing and easy high-speed file transfer of still images and video files from the camcorder's memory card.

Short summary description Canon MVX20I 2.2 MP CCD:
This short summary of the Canon MVX20I 2.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MVX20I, 2.2 MP, CCD, 1/3.4", 2.5", LCD, 20.6 oz (585 g)

Long summary description Canon MVX20I 2.2 MP CCD:
This is an auto-generated long summary of Canon MVX20I 2.2 MP CCD based on the first three specs of the first five spec groups.

Canon MVX20I. Total megapixels: 2.2 MP, Sensor type: CCD, Optical sensor size: 1/3.4". Optical zoom: 12x, Digital zoom: 2.2x, Focal length range: 4.8 - 57.6 mm. Display diagonal: 2.5", Display: LCD. Minimum illumination: 0.9 lx. Weight: 20.6 oz (585 g), Width: 3.03" (77 mm), Depth: 3.23" (82 mm)

Image sensor
Total megapixels *
2.2 MP
Sensor type *
CCD
Optical sensor size *
1/3.4"
Lens system
Focal length range
4.8 - 57.6 mm
Optical zoom *
12x
Digital zoom *
2.2x
Image stabilizer *
Yes
Display
Display diagonal *
2.5"
Display
LCD
Camera
Minimum illumination
0.9 lx
Audio
Built-in microphone *
Yes
Weight & dimensions
Width
3.03" (77 mm)
Depth
3.23" (82 mm)
Height
5.28" (134 mm)
Weight *
20.6 oz (585 g)
Other features
Resolution
1632 x 1224 pixels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:32
Uk has collected 1 expert review for Canon MVX20I 2.2 MP CCD and the rating is 72 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
72%
Brand Image Article code product Stock Price from
Canon MVX250I camcorder 1.33 MP CCD Canon MVX250I camcorder 1.33 MP CCD
(show image)
MVX250I MVX250I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX25I camcorder 2.2 MP CCD Canon MVX25I camcorder 2.2 MP CCD
(show image)
MVX25I MVX25I 0.00
(excl. VAT)
0 (incl. VAT)
Canon MVX20I DIG FOTO 2.2 MP CCD Canon MVX20I DIG FOTO 2.2 MP CCD
(show image)
MVX20I MVX20I DIG FOTO 0.00
(excl. VAT)
0 (incl. VAT)
Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD Canon DM-MVX25i + WD-H34 + TL-H34 2.2 MP CCD
(show image)
9550A007/KIT DM-MVX25i + WD-H34 + TL-H34 0.00
(excl. VAT)
0 (incl. VAT)