Philips logo

Philips XU3000/02 robot vacuum 0.35 L Bagless Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230007
Info modified on:
15 Oct 2024, 20:20:45
Short summary description Philips XU3000/02 robot vacuum 0.35 L Bagless Metallic:

Philips XU3000/02, Bagless, Metallic, 0.35 L, 66 dB, 0.3 L, Carpet, Hard floor, Laminate, Linoleum, Parquet

Long summary description Philips XU3000/02 robot vacuum 0.35 L Bagless Metallic:

Philips XU3000/02. Dust container type: Bagless, Product color: Metallic. Dust capacity (total): 0.35 L, Noise level: 66 dB, Water tank capacity: 0.3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 200 min. Diameter: 13.4" (34.1 cm), Height: 3.78" (96 mm), Weight: 8.38 lbs (3.8 kg). Package width: 12" (305 mm), Package depth: 20.7" (525 mm), Package height: 20.7" (525 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.