Philips logo

Philips Performer Active FC8577/09R1 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12555
Info modified on:
13 Oct 2024, 20:44:03
Short summary description Philips Performer Active FC8577/09R1 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag:

Philips Performer Active FC8577/09R1, 900 W, Cylinder vacuum, Dry, Dust bag, 4 L, Allergy filter, Micro

Long summary description Philips Performer Active FC8577/09R1 vacuum 4 L Cylinder vacuum Dry 900 W Dust bag:

Philips Performer Active FC8577/09R1. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 4 L. Vacuum air filtering: Allergy filter, Micro, Dirt separating method: Filtering, Noise level: 77 dB. Product color: Copper, Gray

3d tour
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.