location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips XW9383/01R1 handheld vacuum Black Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XW9383/01R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XW9383/01R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389023286
Category:
Portable electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Handheld Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 20:29:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips XW9383/01R1 handheld vacuum Black Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless Dry&wet
  • - Carpet, Hard floor
  • - Lithium-Ion (Li-Ion) 25.2 V 45 min
  • - Dirt separating method: Cyclonic
  • - 9.26 lbs (4.2 kg)
  • - Black
More>>>
Short summary description Philips XW9383/01R1 handheld vacuum Black Bagless:
This short summary of the Philips XW9383/01R1 handheld vacuum Black Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips XW9383/01R1, Dry&wet, Cyclonic, Carpet, Hard floor, 840 l/min, Bagless, Black

Long summary description Philips XW9383/01R1 handheld vacuum Black Bagless:
This is an auto-generated long summary of Philips XW9383/01R1 handheld vacuum Black Bagless based on the first three specs of the first five spec groups.

Philips XW9383/01R1. Cleaning type: Dry&wet, Dirt separating method: Cyclonic, Cleaning surfaces: Carpet, Hard floor. Dust container type: Bagless, Product color: Black, Dirt capacity wet: 400 L. Power source: Battery, Runtime: 45 min, Charging time: 4 h. Weight: 9.26 lbs (4.2 kg), Width: 10.6" (270 mm), Depth: 9.84" (250 mm). Vacuum brushes included: Mini turbo brush, Special nozzle: AquaSpin

Performance
Cleaning surfaces
Carpet, Hard floor
Cleaning type *
Dry&wet
Airflow
840 l/min
Number of settings
3
Dirt separating method *
Cyclonic
Design
Product color *
Black
Dust container type *
Bagless
Dirt capacity wet
400 L
Liquid tank capacity
450 L
Built-in display
Yes
Display type
LCD
Brush shape
Rectangular
Ergonomics
Dust container full indicator
Yes
Ergonomic handle
Yes
Power
Power source *
Battery
Runtime *
45 min
Charging time *
4 h
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage *
25.2 V
Weight & dimensions
Width
10.6" (270 mm)
Depth
9.84" (250 mm)
Height
44.9" (1140 mm)
Weight *
9.26 lbs (4.2 kg)
Packaging content
Vacuum brushes included
Mini turbo brush
Vacuum wand assembly
Yes
Batteries included
Yes
Crevice tool
Yes
Special nozzle
AquaSpin