location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet 36-in Spindle media spindle 36"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 36-in Spindle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7F2C8A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192226865 show
Category:
A plastic storage device for bundles of CDs, DVDS etc.
Media Spindles Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 00:11:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP DesignJet 36-in Spindle media spindle 36" :
The short editorial description of HP DesignJet 36-in Spindle media spindle 36"

DesignJet 36-in Spindle
More>>>
Short summary description HP DesignJet 36-in Spindle media spindle 36":
This short summary of the HP DesignJet 36-in Spindle media spindle 36" data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet 36-in Spindle, 36", HP DesignJet T950, T908, T918, 10.2" (260 mm), 5.16" (131 mm), 6.3" (160 mm), 2.2 lbs (1 kg)

Long summary description HP DesignJet 36-in Spindle media spindle 36":
This is an auto-generated long summary of HP DesignJet 36-in Spindle media spindle 36" based on the first three specs of the first five spec groups.

HP DesignJet 36-in Spindle. Size (imperial): 36", Compatibility: HP DesignJet T950, T908, T918. Package width: 10.2" (260 mm), Package depth: 5.16" (131 mm), Package height: 6.3" (160 mm)

Features
Size (imperial) *
36"
Compatibility
HP DesignJet T950, T908, T918
Packaging data
Package width
10.2" (260 mm)
Package depth
5.16" (131 mm)
Package height
6.3" (160 mm)
Package weight
2.2 lbs (1 kg)
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Nederland 1 distributor(s)
United States 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)