DELL logo

DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 2.43 lbs (1.1 kg) Black N5105

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67298
Info modified on:
12 Mar 2024, 11:37:37
Bullet Points DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 2.43 lbs (1.1 kg) Black N5105:
  • - Windows 10 IoT Enterprise
  • - Intel Celeron N5105 (4MB Cache, 2GHz)
  • - 8GB (2933MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 2.43 lbs (1.1 kg) Black N5105:

Intel Celeron N5105 (4MB Cache, 2GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics, LAN, Windows 10 IoT Enterprise

Short summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 2.43 lbs (1.1 kg) Black N5105:

DELL OptiPlex 3000, 2 GHz, Intel, Intel® Celeron®, N5105, 2.9 GHz, 4 MB

Long summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 2.43 lbs (1.1 kg) Black N5105:

DELL OptiPlex 3000. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Celeron®. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: Intel® UHD Graphics, Maximum resolution: 4096 x 2160 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.