location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GX30M39638 keyboard Mouse included USB QWERTY Spanish

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX30M39638
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX30M39638
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 12:25:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo GX30M39638 keyboard Mouse included USB QWERTY Spanish
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - QWERTY Spanish
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard
  • - Mouse included
  • - 2 pc(s)
More>>>
Short summary description Lenovo GX30M39638 keyboard Mouse included USB QWERTY Spanish:
This short summary of the Lenovo GX30M39638 keyboard Mouse included USB QWERTY Spanish data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GX30M39638, Full-size (100%), Wired, USB, QWERTY, Mouse included

Long summary description Lenovo GX30M39638 keyboard Mouse included USB QWERTY Spanish:
This is an auto-generated long summary of Lenovo GX30M39638 keyboard Mouse included USB QWERTY Spanish based on the first three specs of the first five spec groups.

Lenovo GX30M39638. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 70.9" (1.8 m). Mouse included

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
Spanish
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Certification
BSMI, CE, cULus, EAC, FCC, ICES, KCC, RCM, RoHS, TUV Mark, VCCI, WEEE
Design
Island-style keyboard
Yes
Features
Cable length
70.9" (1.8 m)
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement detection technology
Optical
Movement resolution
1600 DPI
Mouse
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
16.7 x 5.75 x 0.787" (424 x 146 x 20 mm)
Keyboard weight
20.5 oz (580 g)
Mouse dimensions (WxDxH)
2.48 x 4.37 x 1.34" (63 x 111 x 34 mm)
Mouse weight
4.23 oz (120 g)
Packaging data
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Warranty card
Yes