location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iRobot Roomba 770 robot vacuum Bagless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iRobot Check ‘iRobot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roomba 770
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5060155404417
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘iRobot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iRobot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iRobot Roomba 770 robot vacuum Bagless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Bagless Black
  • - HEPA filtration system
  • - Runtime: 90 min Charging time: 3 h
Long product name iRobot Roomba 770 robot vacuum Bagless Black :
The short editorial description of iRobot Roomba 770 robot vacuum Bagless Black

Roomba 770, 3.81kg
More>>>
Short summary description iRobot Roomba 770 robot vacuum Bagless Black:
This short summary of the iRobot Roomba 770 robot vacuum Bagless Black data-sheet is auto-generated and uses the product title and the first six key specs.

iRobot Roomba 770, Bagless, Black, Round, Plastic, 90 min, 3 h

Long summary description iRobot Roomba 770 robot vacuum Bagless Black:
This is an auto-generated long summary of iRobot Roomba 770 robot vacuum Bagless Black based on the first three specs of the first five spec groups.

iRobot Roomba 770. Dust container type: Bagless, Product color: Black, Shape: Round. Runtime: 90 min, Charging time: 3 h. Diameter: 13.8" (35 cm), Height: 3.62" (92 mm), Weight: 8.4 lbs (3.81 kg). Package width: 5" (127 mm), Package depth: 19" (483 mm), Package height: 21.5" (546 mm)

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 07:08:16
Uk has collected 11 expert reviews for iRobot Roomba 770 robot vacuum Bagless Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
reviewed.com
Updated:
2017-03-16 04:59:07
The charging dock emits an infrared signal to guide the 770 home, but we found the 770 had trouble finding its way when it didn't have a direct line of sight to the dock. You'll have to keep the area clear, or else the 770 may run out of power on its way...
92%
pcmag.com
Updated:
2013-04-01 07:08:09
"Work smarter, not harder." It's an axiom that works well for virtually any endeavor, but is especially fitting for cleaning. It's a job no one enjoys and most people would be happy to avoid. The biggest cleaning innovation of the last decade has been...
Good Smart. Effective. Easy to use and clean up.
Bad Not whisper quiet. Won't clean as well as a regular vacuum with one cleaning. Still gets tangled up on rug tassels and long wires. Can't vacuum stairs.
Bottom line If you're tired of vacuuming, or simply don't do it often enough, iRobot's Roomba 770 Vacuum Cleaning Robot, while not perfect, is an effective automated solution. Buy it now...
80%
Geek.com
Updated:
2013-04-01 07:08:12
The Roomba 700 series (specifically the 760, 770, and 780) has been available for a few weeks now and in that time a Roomba 770 has been humming away, picking up all sorts of debris and detritus from my floors. I’ve put it through its paces in order t...
0%
toptenreviews.com
Updated:
2013-08-16 02:50:48
If you’ve ever wanted to live in a world where robots did all of the work while the humans kicked back and relaxed, the influx of robot vacuum cleaners on the market may be the first step. Sci-fi relationships between humans and robots typically don't...
Good There are online tutorials and a thorough user manual for support...
Bad The Roomba 650 lacks a remote control...
Bottom line The iRobot Roomba 650 is a lightweight vacuum cleaner, and the patented cleaning system makes it helpful for cleaning up after your pets, even in the absence of a remote control. This vacuum offers strong suction capacity and works hard to keep your floor...
0%
technobuffalo.com
Updated:
2014-08-02 06:37:36
The second I hear “Roomba,” I just immediately think about salsa dancing as opposed to a robotic vacuum cleaner, but as we all know, it certainly applies to the latter as well. iRobot, the company behind the brand, has been revamping their line of of robo...
0%
toptenreviews.com
Updated:
2014-11-05 07:07:49
The iRobot Roomba 770 is excellently suited for use as a hard floor vacuum. Like other robot vacuums, it automatically whirs around a room, vacuuming dirt and debris so you do not have to. While Roomba 770 does not have the suction power of many comparabl...
0%