location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CB-2LCE battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB-2LCE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5670B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999796130
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 05:40:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon CB-2LCE battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Auto/Indoor battery charger
  • - Number of batteries supported: 1
  • - Compatible battery technologies: Lithium-Ion (Li-Ion)
  • - Black
Long product name Canon CB-2LCE battery charger :
The short editorial description of Canon CB-2LCE battery charger

CB-2LCE - Battery charger for NB-10L lithium ion battery
More>>>
Canon CB-2LCE battery charger:
The official marketing text of Canon CB-2LCE battery charger as supplied by the manufacturer

The Canon CB-2LCE is a battery charger for Canon NB-10L lithium-ion batteries used by Canon PowerShot SX40 HS digital cameras.

Short summary description Canon CB-2LCE battery charger:
This short summary of the Canon CB-2LCE battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CB-2LCE, Lithium-Ion (Li-Ion)

Long summary description Canon CB-2LCE battery charger:
This is an auto-generated long summary of Canon CB-2LCE battery charger based on the first three specs of the first five spec groups.

Canon CB-2LCE. Compatible battery technologies: Lithium-Ion (Li-Ion). Product color: Black. Type: Auto/Indoor battery charger. Input voltage: 100-240 V, Input frequency: 50/60 Hz. Charging time: 125 min, Compatibility: PowerShot SX40 HS

Features
Number of batteries supported *
1
Compatible battery technologies *
Lithium-Ion (Li-Ion)
Design
Product color *
Black
Performance
Type *
Auto/Indoor battery charger
Power
Input voltage
100-240 V
Input frequency
50/60 Hz
Packaging data
AC adapter included
Yes
Other features
Charging time
125 min
Compatibility
PowerShot SX40 HS
Country Distributor
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)