location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V 341 MF Single-use battery Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V 341 MF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20341
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496245888
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Oct 2021 10:03:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Varta V 341 MF Single-use battery Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V 15 mAh
  • - 1 pc(s)
Long product name Varta V 341 MF Single-use battery Silver-Oxide (S) :
The short editorial description of Varta V 341 MF Single-use battery Silver-Oxide (S)

Primary Silver Button
More>>>
Varta V 341 MF Single-use battery Silver-Oxide (S):
The official marketing text of Varta V 341 MF Single-use battery Silver-Oxide (S) as supplied by the manufacturer

Primary Zync/Silver oxide Button cell, mercury free (V serie, MF)

Short summary description Varta V 341 MF Single-use battery Silver-Oxide (S):
This short summary of the Varta V 341 MF Single-use battery Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V 341 MF, Single-use battery, Silver-Oxide (S), 1.55 V, 1 pc(s), 15 mAh, Nickel

Long summary description Varta V 341 MF Single-use battery Silver-Oxide (S):
This is an auto-generated long summary of Varta V 341 MF Single-use battery Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta V 341 MF. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1.55 V. Height: 0.0571" (1.45 mm), Diameter: 0.311" (7.9 mm). Battery form factor: Button/coin, Type: V 341, Dimensions (WxDxH): 0.311 x 0.311 x 0.0571" (7.9 x 7.9 x 1.45 mm)

Battery
Battery type *
Single-use battery
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Battery capacity
15 mAh
Product color
Nickel
Number of batteries included *
1 pc(s)
Operational conditions
Operating temperature (T-T)
-10 - 65 °C
Operational conditions
Storage temperature (T-T)
-10 - 65 °C
Weight & dimensions
Height
0.0571" (1.45 mm)
Diameter
0.311" (7.9 mm)
Other features
Battery form factor
Button/coin
Type
V 341
Dimensions (WxDxH)
0.311 x 0.311 x 0.0571" (7.9 x 7.9 x 1.45 mm)
Brand Image Article code product Stock Price from
Varta V392 Single-use battery SR41 Silver-Oxide (S) Varta V392 Single-use battery SR41 Silver-Oxide (S)
(show image)
00392 101 111 V392 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AA Lithium Single-use battery Varta 4x AA Lithium Single-use battery
(show image)
06106 301 404 4x AA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AAA Lithium Single-use battery Varta 4x AAA Lithium Single-use battery
(show image)
06103 301 404 4x AAA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA, 10 pcs Single-use battery Alkaline Varta High Energy AA, 10 pcs Single-use battery Alkaline
(show image)
04906 121 461 High Energy AA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AAA, 10 pcs Single-use battery Alkaline Varta High Energy AAA, 10 pcs Single-use battery Alkaline
(show image)
04903 121 461 High Energy AAA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR9V Varta -CR9V
(show image)
06122 301 401 -CR9V 0.00
(excl. VAT)
0 (incl. VAT)