location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Certance Check ‘Certance’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STT6401U2-SSTE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Certance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - USB 2.0
  • - Desktop
  • - Native capacity: 20 GB Compressed capacity: 40 GB
Guarantee: Warranty 2 year
Long product name Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB :
The short editorial description of Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB

CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply
More>>>
Short summary description Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB:
This short summary of the Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply, Storage drive, Tape Cartridge, USB 2.0, Desktop, VR2, Yosemite Tapeware XE Server / Desktop Software for Windows 98 / Me / XP / 2000 / 2003

Long summary description Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Certance CT 40 Desktop - 40GB USB 2.0 Desktop, EU Power Supply. Product type: Storage drive, Media type: Tape Cartridge, Interface: USB 2.0. Native capacity: 20 GB, Compressed capacity: 40 GB, Drive device, buffer size: 8 MB. Backup rate compressed performance: 14.4 GB/h, Backup rate native performance: 7.2 GB/h. Weight: 31.7 oz (900 g). Dimensions (WxDxH): 1.77 x 8.86 x 5.63" (45 x 225 x 143 mm), I/O ports: USB