location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-7220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-7220 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2023 13:49:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Color printing
  • - 1200 x 600 DPI
  • - 20 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Internal memory: 16 MB
  • - 23.8 lbs (10.8 kg)
Guarantee: 1 Year
Long product name Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm :
The short editorial description of Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm

MFC-7220 Laser Multi-Function Printer, Monochrome Laser with 20 ppm Mon,offers high-quality laser printing, copying.
More>>>
Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm:
The official marketing text of Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm as supplied by the manufacturer

The MFC-7220 is ideal for your home or home office business needs due to its compact size and full functionality. It doesn’t sacrifice anything since it offers high-quality laser printing, copying, scanning, faxing and PC Fax. Also, its 20-page auto document feeder‡ is convenient for copying, scanning or faxing multi-page documents.

Fast printing and copying.

- Offers print and copy speeds of up to 20 pages per minute.

Large paper capacity.

- Features a 250-sheet paper tray adjustable for letter or legal size paper. Plus, a single-sheet manual bypass for envelopes, labels or other types of media.

High-quality laser output.

- Produces professional-looking documents at a low cost per page that laser technology provides you.

20-page auto document feeder.

- A quick and easy way to copy, fax or scan up to legal-size (8.5” x 14”) multi-page documents.

16 MB standard memory.

- Stores up to 500 pages in memory for faxing and can handle multiple print jobs and copying.

USB and parallel interfaces.

- Provides the flexibility of connecting to your computer via USB or Parallel or even to two computers.

PC-free copying and faxing.

- You don’t have to be connected to a computer or have your computer turned ON to make copies or send and receive faxes.

Short summary description Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm:
This short summary of the Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-7220, Laser, Color printing, 1200 x 600 DPI, Mono copying, Mono scanning, Mono faxing

Long summary description Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-7220. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
Color printing
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
20 cpm
PC free copying
Yes
Scanning
Scanning *
Mono scanning
Fax
Faxing *
Mono faxing
Modem speed
14.4 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
260 locations
Distinctive ring
Yes
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Performance
Internal memory *
16 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
1032 W
Power consumption (standby)
75 W
Power consumption (off)
10 W
Operational conditions
Operating temperature (T-T)
50 - 91 °C
Non-operating relative humidity (non-condensing)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.8 lbs (10.8 kg)
Packaging content
Bundled software
Scansoft PaperPort SE with OCR for Windows and Presto PageManager for Mac
Other features
Dimensions (WxDxH)
17.8 x 19.4 x 16.9" (452.1 x 492.8 x 429.3 mm)
A4 pages held in memory
500 pages
Power requirements
AC 120V 50/60Hz
Compatible operating systems
Windows & Mac OS
All-in-one functions
Copy, Fax, Scan
Color all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:39:54
Uk has collected 1 expert review for Brother MFC-7220 multifunction printer Laser 1200 x 600 DPI 20 ppm and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
Howstuffworks.com
Updated:
2011-09-25 20:39:53
Someone looking for laser-quality prints in a multifunction device usually must open his wallet . . . and open it very wide. Brother has changed that mindset and broke the $200 price barrier, however, with its MFC-7220 unit. The MFC-7220 includes all f...
Good Low starting price, laser print quality, good fax feature...
Bad Poor copy function, poor scan function, print speed could be better...
Bottom line Someone looking for laser-quality prints in a multifunction device usually must open his wallet . . . and open it very wide. Brother has changed that mindset and broke the $200 price barrier, however, with its MFC-7220 unit. The MFC-7220 includes all...
40%