Epson logo

Epson Inktcartridge S020066 ink cartridge Original

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19188
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Inktcartridge S020066 ink cartridge Original:

INK CARTRIDGE COLOR FOR STYLUS PRO XL+ NS (MSD)

Epson Inktcartridge S020066 ink cartridge Original:

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry™ inks in Cyan, Magenta and Yellow. The three colours, in conjunction with the single black cartridge, produce high quality, colourful, photo real output.Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality.
Compatible Main Units - Stylus Pro XL+.

Short summary description Epson Inktcartridge S020066 ink cartridge Original:

Epson Inktcartridge S020066, Original, 5.47" (139 mm), 4.09" (104 mm), 2.36" (60 mm), 6 oz (170 g), 70 ml

Long summary description Epson Inktcartridge S020066 ink cartridge Original:

Epson Inktcartridge S020066. Type: Original. Width: 5.47" (139 mm), Depth: 4.09" (104 mm), Height: 2.36" (60 mm). Print cartridge volume (metric): 70 ml

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.