location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Inktcartridge C13S020118 zwart ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge C13S020118 zwart
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S020118
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson Inktcartridge C13S020118 zwart ink cartridge Original Black :
The short editorial description of Epson Inktcartridge C13S020118 zwart ink cartridge Original Black

Black Ink Cartridge for Stylus Color 3000 / Stylus Pro 5000 / Color Proofer 5000.
More>>>
Epson Inktcartridge C13S020118 zwart ink cartridge Original Black:
The official marketing text of Epson Inktcartridge C13S020118 zwart ink cartridge Original Black as supplied by the manufacturer

The high capacity single ink cartridges can be replaced individually. The higher volume of ink ensures that the working life of each colour supply is maximised and the length of time between replacements is extended, leaving you free to get on with the job in hand.
Compatible Main Units - Stylus Color 3000 / Stylus Pro 5000 /Color Proofer 5000.

Short summary description Epson Inktcartridge C13S020118 zwart ink cartridge Original Black:
This short summary of the Epson Inktcartridge C13S020118 zwart ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Inktcartridge C13S020118 zwart, Black, Pigment-based ink

Long summary description Epson Inktcartridge C13S020118 zwart ink cartridge Original Black:
This is an auto-generated long summary of Epson Inktcartridge C13S020118 zwart ink cartridge Original Black based on the first three specs of the first five spec groups.

Epson Inktcartridge C13S020118 zwart. Black ink type: Pigment-based ink, Printing colors: Black

Features
Black ink type
Pigment-based ink
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Black
Color
Yes
Weight & dimensions
Width
4.33" (110 mm)
Depth
1.1" (28 mm)
Height
5.71" (145 mm)
Weight
7.41 oz (210 g)
Brand Image Article code product Stock Price from
Epson Inktcartridge C13S020118 zwart ink cartridge Original Black Epson Inktcartridge C13S020118 zwart ink cartridge Original Black
(show image)
C13SO20118 Inktcartridge C13S020118 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Epson CARTRIDGE BLACK STYLUS COLOR 3000 ink cartridge Original Epson CARTRIDGE BLACK STYLUS COLOR 3000 ink cartridge Original
(show image)
C13020118 CARTRIDGE BLACK STYLUS COLOR 3000 0.00
(excl. VAT)
0 (incl. VAT)
Epson BLACK ink cartridge 1 pc(s) Original Epson BLACK ink cartridge 1 pc(s) Original
(show image)
C13S020118 Singlepack Black S020118 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)