Epson logo

Epson Inktcartridge S020187 zwart ink cartridge Original Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27529
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Inktcartridge S020187 zwart ink cartridge Original Black:

Inktcartridge BLACK S020187 F EPSON SC 440 460 640 660 670 NS (MSD)

Epson Inktcartridge S020187 zwart ink cartridge Original Black:

The single black ink cartridge contains EPSON QuickDry™ ink ensuring high quality, laser sharp black output. As part of the dual ink cartridge technology the separate black ink cartridge can be replaced individually for even lower printing costs.
Not for sale - replaced by C13T050140.

Short summary description Epson Inktcartridge S020187 zwart ink cartridge Original Black:

Epson Inktcartridge S020187 zwart, Black, Pigment-based ink

Long summary description Epson Inktcartridge S020187 zwart ink cartridge Original Black:

Epson Inktcartridge S020187 zwart. Black ink type: Pigment-based ink, Printing colors: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.