location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XB1L68660
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XB1L68660
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892084754 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 10:11:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 256G storage capacity
  • - M.2 PCIe Gen4*4 interface
  • - 2280 form factor
  • - Qualified on selected ThinkCentre and ThinkPad PCs
Guarantee: 1 Year
Long product name Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe :
The short editorial description of Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe

ThinkCentre 256G Value PCIe Gen4 NVMe OPAL 2.0 M.2 2280 SSD
More>>>
Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe:
The official marketing text of Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe as supplied by the manufacturer

ThinkCentre 256G Value PCIe Gen4 NVMe OPAL 2.0 M.2 2280 SSD is a good choice to upgrade your ThinkCentre and ThinkPad devices. It is qualified on selected ThinkCentre and ThinkPad PCs and has one year warranty.

Short summary description Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe:
This short summary of the Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XB1L68660, 256 GB, M.2, 3300 MB/s

Long summary description Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe:
This is an auto-generated long summary of Lenovo 4XB1L68660 internal solid state drive M.2 256 GB PCI Express 4.0 NVMe based on the first three specs of the first five spec groups.

Lenovo 4XB1L68660. SSD capacity: 256 GB, SSD form factor: M.2, Read speed: 3300 MB/s, Write speed: 1250 MB/s, Component for: PC

Features
SSD form factor *
M.2
SSD capacity *
256 GB
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
PC
Read speed
3300 MB/s
Write speed
1250 MB/s
Certification
CE/UKCA/FCC/IC/RCM/Morocco/KC/VCCI/BSMI/c-UL-us/CE/UKCA/TUV-GS/CB
Compatible products
ThinkCentre
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
3.15" (80 mm)
Depth
0.866" (22 mm)
Height
0.0937" (2.38 mm)
Weight
0.229 oz (6.5 g)
Packaging data
Package width
6.97" (177 mm)
Package depth
5.67" (144 mm)
Package height
2.09" (53 mm)
Package weight
4.23 oz (120 g)
Package type
Box
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)