Epson logo

Epson Fotoconductor unit S051081 Original

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66308
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson Fotoconductor unit S051081 Original:

Drum Cartridge

Epson Fotoconductor unit S051081 Original:

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.
Compatible Main Units : AcuLaser C4000 .

Short summary description Epson Fotoconductor unit S051081 Original:

Epson Fotoconductor unit S051081, Original, 7.72 lbs (3.5 kg), 10.7 x 24.5 x 12.5" (272 x 622 x 318 mm)

Long summary description Epson Fotoconductor unit S051081 Original:

Epson Fotoconductor unit S051081. Type: Original. Weight: 7.72 lbs (3.5 kg). Dimensions (WxDxH): 10.7 x 24.5 x 12.5" (272 x 622 x 318 mm)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.