location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 430EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 430EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0298B002
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:02:53
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Canon Speedlite 430EX Black:
This short summary of the Canon Speedlite 430EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 430EX, 3.7 s, 11.6 oz (330 g)

Long summary description Canon Speedlite 430EX Black:
This is an auto-generated long summary of Canon Speedlite 430EX Black based on the first three specs of the first five spec groups.

Canon Speedlite 430EX. Product color: Black, Approximate recycling time: 3.7 s, Shooting distance: 50 m. Battery type: AA. Weight: 11.6 oz (330 g), Dimensions (WxDxH): 2.83 x 4.8 x 3.98" (72 x 122 x 101 mm)

Features
Product color *
Black
Approximate recycling time *
3.7 s
Shooting distance
50 m
Approx. number of flashes
200 - 1400
Guide number (ISO 100, set at 35mm zoom)
4133.9" (105 m)
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Weight *
11.6 oz (330 g)
Dimensions (WxDxH)
2.83 x 4.8 x 3.98" (72 x 122 x 101 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 01:33:21
Uk has collected 5 expert reviews for Canon Speedlite 430EX Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
practicalphotography.com
Updated:
2011-09-26 01:33:17
The Canon 430EX combines good looks with a high specification and is simple to use. An ideal choice as main flashgun for amateurs and a back-up for pros...
80%
brighthub.com
Updated:
2011-09-26 01:33:13
The Canon Speedlite 430EX flash is an external flash unit compatible with Canon EOS cameras. As the flash unit is one down from the flagship 580EX, how does it compare? Our Canon 430EX review suggests that, in the end, it might be the best compact fla...
80%
digital-photography-school.com
Updated:
2014-11-15 01:18:51
As Canon continues to expand the Speedlite family, more photographers struggle to know which flash to buy.So let’s take a quick run through the current Speedlite lineup, from low end to high end, to see if we can determine which flash is right for you...
0%
The-digital-picture.com
Updated:
2014-11-15 01:18:51
An external flash such as the Canon Speedlite 430EX Flash are one of the most popular accessories among Digital SLR (and film SLR for that matter) owners. Why? Why use an external flash? The answer may be obvious to owners of camera bodies without a...
0%