location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
OLED G9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G95SC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS49CG954SUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094972566
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:25
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS49CG954SUXEN user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Screen: 5120x1440 Resolution, 1800R Curve, OLED
  • - Technology: 240Hz Refresh Rate, 0.03ms Response time, Gaming Hub
  • - Connections: HDMI 2.1, DP, USB-C, Speakers
  • - Perfect for: Serious Gaming & Streaming
Guarantee: 36 month
Long product name Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver :
The short editorial description of Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver

Odyssey OLED G9 49", 5120 x 1440, 1800R, 32:9 Ultra-WQHD, Mini-DisplayPort, HDMI, Micro HDMI, 2 x USB-C
More>>>
Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver:
The official marketing text of Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver as supplied by the manufacturer

A new era of OLED gaming

Discover the real difference. Samsung OLED

OLED & Neo Quantum Processor Pro

With the advanced Neo Quantum Processor Pro, every frame on the OLED panel is instantly analyzed and optimized for maximum quality. Colors, shades and contrast come together to deliver a picture so bright and brilliant, you can't deny the difference it makes.

Short summary description Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver:
This short summary of the Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G95SC, 49", 5120 x 1440 pixels, Dual QHD, OLED, 0.03 ms, Silver

Long summary description Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver:
This is an auto-generated long summary of Samsung G95SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver based on the first three specs of the first five spec groups.

Samsung G95SC. Display diagonal: 49", Display resolution: 5120 x 1440 pixels, HD type: Dual QHD, Display technology: OLED, Response time: 0.03 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Silver

Display
Display diagonal *
49"
Display resolution *
5120 x 1440 pixels
HD type *
Dual QHD
Native aspect ratio *
32:9
Display technology *
OLED
Panel type *
OLED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Display brightness (min)
200 cd/m²
Response time *
0.03 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1800R
Contrast ratio (typical) *
1000000:1
Maximum refresh rate *
240 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1 billion colors
Viewable size, horizontal
47.1" (119.7 cm)
Viewable size, vertical
13.3" (33.9 cm)
Display diagonal (metric)
48.8" (124 cm)
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400 True Black, High Dynamic Range 10+ Gaming (HDR10 Plus Gaming)
Colour gamut standard
DCI-P3
Color gamut
99%
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
VESA Adaptive Sync support
Yes
Flicker-free technology
Yes
Game mode
Yes
Smart features
Screen sound to mobile
Operating system installed
Tizen
Windows operating systems supported
Windows 10
Multimedia
Number of speakers
2
RMS rated power
10 W
Built-in speaker(s) *
Yes
Adaptive Sound Control (ASC)
Yes
Built-in camera *
No
Adaptive Sound Pro
Yes
Design
Market positioning *
Consumer
Product color *
Silver
Feet color
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-C downstream ports quantity
2
USB Power Delivery
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.1
Micro HDMI ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio input
No
Headphone out *
No
Built-in KVM switch
No
HDCP
No
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
4.72" (12 cm)
Pivot
No
Swiveling
No
Tilt adjustment
Yes
Tilt angle range
-2 - 15°
Picture-in-Picture
No
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
75 kWh
Energy consumption (HDR) per 1000 hours *
83 kWh
Power consumption (typical) *
75 W
Power consumption (max)
220 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1538267
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
47" (1194.7 mm)
Depth (with stand)
9.33" (236.9 mm)
Height (with stand)
20.8" (529.3 mm)
Weight (with stand)
28.4 lbs (12.9 kg)
Width (without stand)
47" (1194.7 mm)
Depth (without stand)
7.12" (180.8 mm)
Height (without stand)
14.4" (365 mm)
Weight (without stand)
20.3 lbs (9.2 kg)
Packaging data
Stand type
HAS stand
Package width
53.2" (1352 mm)
Package depth
18.7" (474 mm)
Package height
9.45" (240 mm)
Package weight
40.8 lbs (18.5 kg)
Packaging content
Cables included
DisplayPort, HDMI to Micro-HDMI
Handheld remote control
Yes
Installation CD
No
Power cable length
59.1" (1.5 m)
Other features
Low input lag
No
Sound mirroring
Yes
TV Plus
Yes
Works with Samsung Bixby
Yes
Wireless Dex support
Yes
Tap view
Yes
Far-field voice interaction
Yes
Universal guide
Yes
Multi View
Yes
Local dimming
No
Power consumption (DPMS)
0.5 W
Picture-by-Picture (PbP)
No
Samsung Eye Saver Mode
Yes
Daisy chain
No
Video color modes
Dynamic, Eco, Entertain, Graphic, Standard
Adaptive picture
Yes
Smart calibration
Yes
Anynet + (HDMI-CEC)
No
Eco Saving Plus
No
Image size
Yes
Wireless display
Yes
Gray balance
No
Disclaimer
No
Factory tunning
Yes
Auto source switch
Yes
Off Timer Plus
No
NFT marketplaces
Nifty Gateway
Knox vault
No
Workspace
Yes
Factory calibration report
Yes
Uniformity correction
No
Virtual AIM point
Yes
Web service
Microsoft 365
My contents
Yes
Brand Image Article code product Stock Price from
Samsung G95C computer monitor 49" 5120 x 1440 pixels Dual QHD LED Black Samsung G95C computer monitor 49" 5120 x 1440 pixels Dual QHD LED Black
(show image)
LS49CG950EUXEN G95C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G93SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver Samsung G93SC computer monitor 49" 5120 x 1440 pixels Dual QHD OLED Silver
(show image)
LS49CG934SUXEN G93SC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S43CG700NU computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black, White Samsung S43CG700NU computer monitor 43" 3840 x 2160 pixels 4K Ultra HD LED Black, White
(show image)
LS43CG700NUXEN S43CG700NU 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G75T computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black Samsung G75T computer monitor 27" 2560 x 1440 pixels Quad HD QLED Black
(show image)
LC27G75TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G85NB computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED White Samsung G85NB computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32BG850NPXEN G85NB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G75NB computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black Samsung G75NB computer monitor 32" 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32BG750NPXEN G75NB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G85SB computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD OLED Silver Samsung G85SB computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD OLED Silver
(show image)
LS34BG850SUXEN G85SB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Lithuania 1 distributor(s)