location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pixma MP530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0580B002 show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4 :
The short editorial description of Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4

Pixma MP530 - Color - Multifunction
More>>>
Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4:
The official marketing text of Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4 as supplied by the manufacturer

Advanced All-In-One Performance for Small and Home Office Productivity.
Just think of what you can accomplish with this compact All-In-One: Print photos and text. Copy important papers. Fax documents and forms. Scan personal notebooks and photos. And all with the high performance and exceptional quality that comes with a Canon printer. With productivity like this, the MP530 Office All-In-One just may become your favorite machine.

-Resolution may vary based on printer driver setting. Color ink droplets can be placed with a horizontal pitch of 1/9600 inch at minimum.

-The Public Switched Telephone Network currently supports fax modem speeds of 28.8 Kbps or lower, depending on telephone line conditions. Sending and receiving fax machines need to conform to ITU-T V.34 guidelines.

-Approximate 3 seconds-per-page fax transmission time is based on ITU-T chart #1 (MMR/standard mode) at 33.6 Kbps modem speed when transmitting to another V.34 fax machine.

-USB 2.0 Hi-Speed requires Windows XP, 2000 or Mac OS X operating systems. For Windows 98, Me and Mac OS X v.10.2 to 10.2.6 operating systems, the printer will operate at USB 1.1 specifications.

-PPM print speeds are based on the highest speed printer driver mode using black and white and color text patterns. Photo print speeds are based on the standard mode driver setting using photo test pattern(s) and select Canon Photo Paper. Print speed measured as soon as first page begins to feed into printer and will vary depending on system configuration, interface, software, document complexity, print mode, types of paper used and page coverage. See www.usa.canon.com/printspeed for additional details. CPM copy speeds are based on fast mode setting using plain paper. Copy speeds may vary based on document complexity, copy mode, page coverage and number of copies.

Short summary description Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4:
This short summary of the Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP530, Color, 9600 x 2400 DPI, A4, 29 ppm

Long summary description Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4:
This is an auto-generated long summary of Canon PIXMA MP530 inkjet printer Color 9600 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Canon PIXMA MP530. Color. Maximum resolution: 9600 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm

Features
Color *
Yes
Printing
Resolution color
9600 x 2400 DPI
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (color, normal quality, A4/US Letter)
19 ppm
Paper handling
Maximum print size
216 x 297 mm
Maximum ISO A-series paper size *
A4
Non-ISO print media sizes
Legal
Ports & interfaces
USB 2.0 ports quantity
1
Design
Market positioning *
Business
System requirements
Compatible operating systems
Windows XP/2000/Me/98 Mac OS X version 10.2.8 to 10.5.x
Weight & dimensions
Width
18.5" (469.9 mm)
Depth
18.4" (467.3 mm)
Height
10.4" (264.1 mm)
Weight
28.2 lbs (12.8 kg)
Other features
Maximum scan size
8.5 x 11.7" (215.9 x 297.1 mm)
Dimensions (WxDxH)
18.5 x 18.4 x 10.4" (469.9 x 467.3 x 264.1 mm)
Print technology
Inkjet
Internal modem
Yes
Dimensions (W x D x H) (imperial)
18.5 x 18.4 x 10.4"
Weight (imperial)
28.2 lbs
Color scanning
Yes
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (color, normal quality, A4)
19 cpm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:15:04
Uk has collected 12 expert reviews for Canon PIXMA MP530 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:15:03
The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documents and photos. Inexpensive, the Canon Pixma MP530 handles faxing, scanning, copying and printing. Nevertheless, it lacks a few features th...
Bottom line The Canon Pixma MP530 may lack some trimmings of a full-featured multifunction printer, but it delivers a good mix of performance, quality, and paper handling at an affordable price. Paul Jasper Lowest online price: £N/A...
80%
expertreviews.co.uk
Updated:
2011-09-25 22:15:04
Canons PIXMA MP530 is an inkjet multifunction peripheral that can scan, copy, print and even fax in colour. Just like Dells Multifunction Laser Printer 1815dn (reviewed opposite), it has an ADF and a duplexer, which means it can automatically prin...
80%
goodgearguide.com.au
Updated:
2011-11-04 07:02:19
The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documents and photos. It handles faxing, scanning, copying, and printing but lacks a few features that you might expect to find on an office-oriente...
Good Sharp plain paper printing, Bright and vivid photo reproduction...
Bad Lacks media card slots, Lacks a colour LCD The Final Word The Canon Pixma MP530 may lack some trimmings of a full-featured MFP, but it delivers a good mix of performance, quality, and paper handling at an affordable price.
Bottom line The Canon Pixma MP530 may lack some trimmings of a full-featured MFP, but it delivers a good mix of performance, quality, and paper handling at an affordable price.
70%
about.com
Updated:
2011-09-25 22:15:03
If you have a home office and a limited budget, the Pixma MP530 is a good choice. It’s versatile, dependable, and offers a wide range of options that compete with pricier offerings. It’s not networkable so it has to be attached via a USB cable, but if...
Good Excellent document and photo prints, Builtin scanner, fax, and copier, Duplex printing, Automatic document feeder, Easy to configure and use...
Bad Not networkable, Photo printing is slow, Takes up a lot of desk space...
Bottom line If you have a home office and a limited budget, the Pixma MP530 is a good choice. It’s versatile, dependable, and offers a wide range of options that compete with pricier offerings. It’s not networkable so it has to be attached via a USB cable...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 22:15:03
Canon Pixma MP530 With its built-in fax and duplexer, the MP530 handles small-office tasks well. Recommend this story? Yes No Please Wait... The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documen...
Good Includes dual paper trays, Builtin duplexer...
Bad Lacks Ethernet, color LCD, card slots...
Bottom line With its built-in fax and duplexer, the MP530 handles small-office tasks well.
78%
Howstuffworks.com
Updated:
2011-09-25 22:15:03
The main strength of the Pixma MP530 inkjet multifunction device from Canon is its sharp photo printing. You can print 4x6 inch photos in about 1 minute, and the Pixma MP530 allows for direct printing from a Canon digital camera. The Pixma MP530s top...
Good Very solid overall machine, sharp photo printouts, scanner function works quickly...
Bad Unit could use an LCD and media card slots, photo printing is slow...
Bottom line The main strength of the Pixma MP530 inkjet multifunction device from Canon is its sharp photo printing. You can print 4x6 inch photos in about 1 minute, and the Pixma MP530 allows for direct printing from a Canon digital camera. The Pixma MP530s top...
80%
justechn.com
Updated:
2011-09-25 22:15:03
The trend of consolidating equipment is going faster and faster. Cell Phones and PDAs are becoming intertwined and so are printers, scanners, copiers and faxes. The Canon MP530 is one of Canons latest entries into the All-In-One printer category.Features...
Bottom line If you are looking for a new All-In-One printer then I think you have just read about it. I would even consider buying one myself and as soon as I send this one back to Canon I might just do that. With options and features galore and a decent warranty...
82%
gadgetspeak.com
Updated:
2011-09-25 22:15:03
If the brand name is PIXMA then the product has to be from Canon.
76%
thinkcamera.com
Updated:
2011-09-25 22:15:04
The Pixma MP530 is a ?multi function? printer - it prints, it scans, it copies, it faxes. Duplex printing, two paper trays, CD printing and borderless printing too, auto feed scanner and colour copier - and all for about 220 quid. Appearance and featu...
70%