location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
imagePROGRAF iPF5000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1013B002
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2400 x 1200 DPI Color
  • - 448 x 1608 mm Cut sheets
  • - USB port Ethernet LAN
Long product name Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN :
The short editorial description of Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN

imagePROGRAF iPF5000
More>>>
Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN:
The official marketing text of Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN as supplied by the manufacturer

Print larger than life with the imagePROGRAF5000 large format printer. A new 12-colour pigment ink system ensures a wider colour gamut with improved gradation and colour consistency for outstanding 17” (A2) life-like reproduction.

Features:
-17" (A2+) output with high productivity
-Super-high image quality with new 12 colour full pigment ink system
-Outstanding reproduction quality – wide colour gamut, improved gradation and reduced granularity, colour calibration
-High media flexibility
-Versatile - 4 media paths
-Software Plug-ins inc. PosterArtist

The new 12-colour full pigment ink system of the iPF5000 large format printer is guaranteed to get you noticed. A wide colour gamut, assured gradation and precise colour calibration gives 17" output that is consistently outstanding. Add productive performance and versatile media compatibility and you have the ideal choice for many end users including photographers, design agencies and the art businesses.

Superior image quality
The iPF5000 incorporates Canon's new 12 ink full colour pigment ink system. A new one-inch dual print head gives reproduction of 1200 dpi with a 4 Pl droplet size and a total of 30,720 nozzles. Additional RGB colours ensure a wider colour gamut; grey and photo grey ensure better graduation, reduced granularity and high colour accuracy and consistency; whilst pigment ink ensures output is light fast.

Ideal for graphic arts
The eye-catching print quality of the iPF5000 makes it the perfect printer for many different markets and infinitely flexible for a variety of applications:
Light resistant and beautiful colour reproductions make it ideal for poster creation. The colour development capabilities on matt paper ensure signs that will always stand out.Large format fine art and photo printing will give impressive results thanks to great colour development through the special inks, and consistency via grey and light grey inks.Expect proofs of the highest quality with less graininess than on conventional pigment ink devices.

Flexible media handling
The iPF5000 is designed to deal with a wide variety of media types. Plain paper, CAD, recycled, glossy, proofing, synthetic, poster, fine art, sign media – they're all handled effortlessly with the iPF5000.

Always productive
The iPF5000 is designed with performance in mind. Connection is either via the latest-generation, high-speed USB 2.0 interface, or ethernet, which ensures flexible outstanding production at twice the level of some competitor devices. And as it you would expect from Canon, the iPF5000 is built to keep on running so reliability is a given. The integrated cutting device won't let you down either and keeps on performing for years to come, without ever needing replacement.

Easy-to-use
You'll be up and running with the iPF5000 in no time: the device incorporates 4 media paths – a roll, cassette and two manual - and automatic switching of roll media. And unlike some large format devices, it's compact and quiet – so it's the output not the noise that gets you noticed. A comprehensive set of software application plug-ins are incorporated. The Canon developed Poster template tool - PosterArtist enables you to produce head-turning posters with no experience whatsoever!

Short summary description Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN:
This short summary of the Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imagePROGRAF iPF5000, 2400 x 1200 DPI, 448 x 1608 mm, A2, A3, A4, B3, B4, A3, 0.07 - 0.8 mm

Long summary description Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN:
This is an auto-generated long summary of Canon imagePROGRAF iPF5000 large format printer Color 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN based on the first three specs of the first five spec groups.

Canon imagePROGRAF iPF5000. Maximum resolution: 2400 x 1200 DPI. Maximum print size: 448 x 1608 mm, ISO A-series sizes (A0...A9): A2, A3, A4, ISO B-series sizes (B0...B9): B3, B4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A, Supported network protocols: IPX/SPX, SNMP, HTTP, TCP/IP, AppleTalk. Sound power level (standby): 35 dB, Sound pressure level (printing): 58 dB. Power requirements: 100/240V; 50/60Hz, Power consumption (standby): 1 W, Power consumption (typical): 100 W

Printing
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Paper handling
Maximum print size *
448 x 1608 mm
ISO A-series sizes (A0...A9)
A2, A3, A4
ISO B-series sizes (B0...B9)
B3, B4
Borderless printing media sizes
A3
Cut sheets *
Yes
Media thickness
0.07 - 0.8 mm
Maximum roll length
59'
Maximum roll width
17" (43.1 cm)
Maximum media width
431.8 mm
Roll top margin
0.118" (3 mm)
JIS B-series sizes (B0...B9)
B3, B4
ISO C-series sizes (C0...C9)
C2
Architectural sizes
9 x 12", 12 x 18"
ANSI paper sizes
8.5 x 11", 8.5 x 14", 11 x 17", 13 x 19", 17 x 22"
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
IPX/SPX, SNMP, HTTP, TCP/IP, AppleTalk
RJ-45 ports quantity
1
Performance
Sound power level (standby)
35 dB
Sound pressure level (printing)
58 dB
Power
Power requirements
100/240V; 50/60Hz
Power consumption (standby)
1 W
Power consumption (typical)
100 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98SE/ME/2000/XP/2003 Server Mac OS 9.1/X 10.2/10.3/10.4
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
39.3 x 28.9 x 12.5" (999 x 733 x 317 mm)
Weight
90.4 lbs (41 kg)
Packaging data
Bundled software
Printer Driver Extra Kit6 PosterArtist 20067 Digital Photo Print Pro9 GARO Status Monitor
Other features
Acoustic power emissions
6.7 Bels
Control panel
LCD (16x2)
Safety
UL, CE, TUV
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Proofing paper
Yes
Opaque paper
Yes
Roll-up film
Yes
High resolution paper
Yes
Opaque film
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:53:11
Uk has collected 10 expert reviews for Canon imagePROGRAF iPF5000 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
professionalphotographer.co.uk
Updated:
2016-11-14 19:53:07
Canon iPF5000 large format printerThis A2+ printer from Canon is big, In fact, its huge. Will its output make a big impression on us though?Words & pictures Ian FarrellWhen the nice man from Canon turned up at Pro HQ to deliver and set up their new la...
0%
macworld.co.uk
Updated:
2016-11-14 19:53:07
Four years ago Epson demonstrated that there was a market for A2-sized printers with the launch of the Stylus Pro 4000. HP has also dabbled in this area with the DesignJet 90, and now Canon has entered the fray with its imagePROGRAF5000. This is really...
Good Excellent colour reproduction, very fine resolution, all inks loaded at the same time, with no need to change inks...
Bad Extremely large and heavy, no drivers for Intel Macs, general lack of support for Mac OS...
Bottom line This printer is aimed fair and square at the professional fine art and photographic markets. These are areas where the Mac is strong so Canon’s failure to provide a driver for Intel-based Macs, and general lack of Mac support, is likely to be a seri...
80%
computerarts.co.uk
Updated:
2016-11-14 19:53:09
iPF5000 With 12 inks and a competitive price, Canon’s new A2 printer comes out swinging Epson has had the high-end art-print and proofing market pretty much to itself for a while, using pigment ink processes that have left Canon and HP trailing behind...
0%
photographyblog.com
Updated:
2016-11-14 19:53:07
The new Canon iPF5000 is a 17" inkjet printer which features a new 12-colour pigment ink system, ensuring a wider colour gamut with improved gradation and colour consistency. Canon has a long history in the inkjet market, particularly in the desktop...
Bottom line Canon iPF5000 Review Review Date: February 7th 2007Author: Jon Canfield Leave a comment about this Review Introduction The new Canon iPF5000 is a 17" inkjet printer which features a new 12-colour pigment ink system, ensuring a wider colour gamut with...
90%
maclife.com
Updated:
2016-11-14 19:53:07
Big printing requires a big (and we mean big) printer. Bigger may not always be better, but in the case of Canons imagePROGRAF iPF5000 inkjet printer, bigger will get you beautiful images and the flexibility of output that you cant achieve with mo...
Good Beautiful images are your reward.
Bad Gigantic footprint. Expensive.
Bottom line Though its an expensive proposition (both with its upfront price and long-term consumable costs), the iPF5000 is a solid (literally and figuratively) large-format printer...
60%
luminous-landscape.com
Updated:
2016-11-14 19:53:11
Coming to Terms with The Canon PROGRAF iPF 5000 Printer Six Months Later Time flies when youre having fun, or busy, or both. Its been six months since I started using the Canon iPF5000 and my initial review appeared. Since then I have made some 900...
0%
macworld.com
Updated:
2016-11-14 19:53:11
SummaryPros: Great print quality on many different paper types; prints neutral black and white images; no need to swap matte and glossy black inks; excellent printing architecture; speedy. Cons: Roll-feed attachment costs extra; won?t automatically cut...
Good Great print quality on many different paper types; prints neutral black and white images; no need to swap matte and glossy black inks; excellent printing architecture; speedy.
Bad Roll-feed attachment costs extra; won’t automatically cut some roll-paper types; some flimsy parts; poor documentation; borderless printing only on roll-fed paper; some software is Windows-only; visible scratches on cassette-fed glossy paper.
Bottom line Canon’s imagePROGRAF iPF5000 represents a leap forward in the race to develop the ultimate photo printer. As noted, there are a few things we don’t like: the added cost of the roll attachment (which comes standard with the Epson 4800) and...
70%
luminous-landscape.com
Updated:
2016-11-14 19:53:11
on the Luminous Landscape in June, 2006 and a very recent Field Test by Steven Katzman in Rangefinder Magazine. Those are excellent reviews, and I agree with most of the findings in them. The iPF5000 makes stunning prints. From a hardware perspecti...
0%
tipa.com
Updated:
2016-11-14 19:53:11
Awarded by TIPA Association.
0%