location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
imagePROGRAF iPF500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1014B002
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1200 x 1200 DPI Color
  • - 448 x 1608 mm
  • - USB port
Long product name Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm :
The short editorial description of Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm

imagePROGRAF, 1200 dpi, 6 colours
More>>>
Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:
The official marketing text of Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm as supplied by the manufacturer

If you need a large format performer for CAD/GIS applications or general office use, the imagePROGRAF 500 (iPF500) hits the mark. Vivid colours and outstanding line reproduction ensures all the quality you'll ever need.

Features:
-Reactive ink system for 1200 dpi prints on 17" (A2+) media
-High productivity
-High media flexibility
-Versatile - 4 media paths
-PosterArtist included
-Desktop operation, easy installation

Further Information
When you need a dependable large format performer for CAD/GIS applications or general office use, the cost-effective iPF500 hits the mark. Vivid colours and 1200 dpi rendering with outstanding line reproduction provides all the quality you will ever need.

Optimal image quality
The iPF500 incorporates Canon's new 5 colour dye-and-pigment reactive ink system for optimal results in your business. A new one-inch print head gives reproduction of 1200 dpi, a 4 Pl droplet size and an impressive total of 15,360 nozzles. The reactive ink system ensures it's adaptable across different applications with vivid colour reproduction, solid image consistency and high quality text with less bleeding.

Ideal for CAD/GIS or general office use
Optimal print quality makes the iPF500 great for a variety of applications:Sharper, thinner lines and high black density for CAD plan productionGreat colour output with brilliant text and less abrasion for general office useSuperb signs and posters with vivid colours and solid image consistency

Flexible media handling
You can work with a wide variety of media types. Plain paper, CAD, recycled, glossy, proofing, synthetic, poster, fine art, sign media – they're all handled effortlessly with the iPF500.

Productive performance
Connection is either via the latest-generation, high-speed USB 2.0 interface, or Ethernet. Combined with the new print-head and reactive pigment ink system, you can expect superb production at twice the level of some competitor devices.
In fact the cassette media-feeding system enables new sheets to be fed prior to the previous sheet being ejected, so the device is perfectly at home when used as a powerful colour office printer.

The integrated cutting device won't let you down either and keeps on performing for years to come, without ever needing replacement.

Capable and easy-to-use
Simple desktop set-up means you'll be up and running with the iPF500 in no time. A rich set off software application plug-ins are incorporated and PosterArtist enables you to produce head-turning posters - with no experience whatsoever!

The iPF500 also incorporates 4 media paths – a roll, cassette and two manual - and automatic switching of roll media for additional convenience. And unlike some large format devices, it's compact and quiet – so it's the output not the noise that gets you noticed.

Short summary description Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:
This short summary of the Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imagePROGRAF iPF500, 1200 x 1200 DPI, 448 x 1608 mm, 0.07-1.5 mm, 203.2-432mm, USB Type-A, CB

Long summary description Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm:
This is an auto-generated long summary of Canon imagePROGRAF iPF500 large format printer Color 1200 x 1200 DPI 448 x 1608 mm based on the first three specs of the first five spec groups.

Canon imagePROGRAF iPF500. Maximum resolution: 1200 x 1200 DPI. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-1.5 mm, Maximum media width: 203.2-432mm. USB connector: USB Type-A. Certification: CB . Power requirements: AC 100-240v (50/60Hz)

Printing
Print head nozzles
2560 per colour
Color *
Yes
Maximum resolution *
1200 x 1200 DPI
Print head
1
Paper handling
Standard media sizes
Cut:A4-A2/ B4-B3 Roll:A3-A2/ 8"-17"
Maximum print size *
448 x 1608 mm
Media thickness
0.07-1.5 mm
Maximum media width
203.2-432mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Certification
CB
Power
Power requirements
AC 100-240v (50/60Hz)
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 95/98/Me/NT4.0/2000/XP -Mac OS 8.6/9/X
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
32.2 x 28.9 x 12.5" (819 x 733 x 317 mm)
Weight
83.8 lbs (38 kg)
Other features
Control panel
LCD,16 x 2, LED x 5
Safety
UL, CE mark, TUV
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
High resolution paper
Yes