Canon logo

Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116129
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:

PIXMA IP1700 Photo Inkjet, 22 ppm, 17 ppm, 4800 x 1200 dpi

Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:

Enjoy rapid, photo lab quality printing at an attractive price. Benefit from long-lasting, beautiful borderless photos up to A4 size. Print crisp documents and web pages quickly and easily.

- Fast: Prints a photo lab quality 10x15cm borderless photo in approx. 55 seconds
- Photo lab quality: max. 4800x1200dpi
- ChromaLife100 system for long-lasting, beautiful photos
- Rapid borderless printing up to A4 size
- Easy-to-use software included

Fast borderless photo printing
Print a photo lab quality 10x15cm borderless photo in approximately 55 seconds in Standard mode. Enjoy rapid borderless photo printing on a range of sizes right up to A4, with Easy-PhotoPrint.


Photo lab print quality
This attractively priced printer produces a high 4800x1200dpi print resolution using Canon's FINE Cartridge and 2pl ink droplets. The end result is detailed and vibrant colour output for all your photo prints.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using the FINE Cartridge, genuine Canon inks and genuine Canon photo papers, the system provides you with long-lasting, beautiful photos.

Easy-to-use software
Get the most out of your printer in the simplest way possible with easy-to-use software. Print beautiful digital photos in just a few clicks with Easy-PhotoPrint - then create professional looking photo albums using PhotoRecord. Get perfect web printouts without the loss of page edges with Easy-WebPrint.

Crisp text documents
Print crisp and clear text documents at up 22 pages per minute in black and white - or up to 17 pages per minute in brilliant colour. It's ideal for homework, business reports and all your correspondence.

Smart, low-profile design
The PIXMA iP1700 has a stylish, low-profile design thanks to the advanced FINE Cartridge that takes up less space. It is Windows and Mac OS X compatible.

Short summary description Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA iP1700, Color, 4800 x 1200 DPI, 4, A4, 13.3 ppm, Duplex printing

Long summary description Canon PIXMA iP1700 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA iP1700. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13.3 ppm. Duplex printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.