location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 220EX Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 220EX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2262A006
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:02:50
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon Speedlite 220EX Black :
The short editorial description of Canon Speedlite 220EX Black

Speedlite 220EX - Shooting distance - 22 m
More>>>
Canon Speedlite 220EX Black:
The official marketing text of Canon Speedlite 220EX Black as supplied by the manufacturer

Designed for automatic operation only, the 220EX Flash Unit excels at providing natural-looking balanced flash exposures. When attached to the EOS IX, EOS Elan II/Elan IIe/IIe, or EOS Rebel G, the 220EX incorporates the superior technology of Canon's unique E-TTL evaluative pre-stored flash exposure control system, FE Lock for a new dimension of creative control and FP Flash(High Speed Sync) for flash photography up to maximum shutter speed. When used with other EOS cameras, or the T90, it operates as a TTL autoflash (off-the-film flash metering). When in E-TTL operation, flash exposure is measured and controlled by the camera in combination with Canon's AIM system. Subject position, ambient light level, evaluative metering and pre-flash data are instantly analyzed, including heavy backlighting or reflections from background windows or mirrors.

Short summary description Canon Speedlite 220EX Black:
This short summary of the Canon Speedlite 220EX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 220EX, 4.5 s, 5.64 oz (160 g)

Long summary description Canon Speedlite 220EX Black:
This is an auto-generated long summary of Canon Speedlite 220EX Black based on the first three specs of the first five spec groups.

Canon Speedlite 220EX. Product color: Black, Approximate recycling time: 4.5 s, Shooting distance: 22 m. Battery type: AA. Weight: 5.64 oz (160 g)

Features
Product color *
Black
Approximate recycling time *
4.5 s
Shooting distance
22 m
Approx. number of flashes
250 - 1700
Guide number (ISO 100, set at 35mm zoom)
866.1" (22 m)
Power
Number of batteries supported
4
Battery type
AA
Weight & dimensions
Weight *
5.64 oz (160 g)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:31:37
Uk has collected 2 expert reviews for Canon Speedlite 220EX Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2011-09-25 21:31:37
The Canon 220EX is a wonderful little flash. I carry it everywhere on my for use as a . It is even better than its new replacement, the , because this 220EX recycles much faster and has a real AF illuminator. With the 220EX...
0%
The-digital-picture.com
Updated:
2016-12-27 19:33:39
Update: The Canon Speedlite 220EX Flash has been replaced by the Canon 270EX II Speedlite Flash. The Canon Speedlite 220EX Flash is small, inexpensive and cute, but you should buy the Canon 430EX II Speedlite Flash or the Canon 580EX II Speedlite Flas...
0%