location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE602 console extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE602
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE602 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792002908 show
Category:
A console is a device used to monitor and control a network. A console extender is a devices which allow remote access to this console.
Console Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
standard (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE602 console extender
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Local and Remote Units connect at distances up to 60 m using Cat 5e cable
  • - Allows access to a computer or KVM installation from a remote console (up to 60 m)
  • - Supports DVI-D interface and allows transmission of DVI duallink signals
  • - Features ATEN technology that allows A/V transmission over one cat 5e cable
  • - The 2nd Cat 5e cable is used for HDCP, RS-232, microphone and dual link signals
  • - Manual compensation control to adjust signal strength in order to compensate for distance
  • - RS-232 serial ports – connect to a serial terminal, or serial devices such as touchscreens and barcode scanners (Baud Rate 115200 bps)
  • - Audio Enabled – supports stereo speakers and microphone
  • - Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
  • - Supports Wide Screen formats
  • - Superior video quality of up to 2560 x 1600 @ 60 Hz (DVI Dual Link) at 40 m; 1024 x 768 @ 60 Hz at 60 m – get an excellent, crisp image on your screen over long distance transmissions
  • - Hot pluggable
  • - Rack mountable
  • - Easy to install – no software required – connecting cables to the devices is all it takes
  • - Firmware upgrade
Long product name ATEN CE602 console extender :
The short editorial description of ATEN CE602 console extender

USB DVI Dual Link Cat 5 KVM Extender (1024 x 768@60m)
More>>>
ATEN CE602 console extender:
The official marketing text of ATEN CE602 console extender as supplied by the manufacturer

The CE602 is a DVI Dual Link and USB based KVM Extender with RS-232 serial functionality. It allows access to a computer system from a remote console (USB keyboard, monitor, and mouse). Because it allows access to a computer system from a remote console, the CE602 is perfect for use in any type of installation where you need to place the console where it is conveniently accessible, but you want the system equipment to reside in a safe location – away from the dust and dirt of the factory floor, or the harsh environmental influence of a construction site, for example. This allows users to deploy system equipment over large distances.

The CE602 can support up to 2560 x 1600 (DVI Dual Link) resolution. It uses two Cat 5e cables for HDCP, RS-232, microphone and dual link signals. You can also use just one Cat 5e cable if using single link connections.

Short summary description ATEN CE602 console extender:
This short summary of the ATEN CE602 console extender data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE602, DVI, USB

Long summary description ATEN CE602 console extender:
This is an auto-generated long summary of ATEN CE602 console extender based on the first three specs of the first five spec groups.

ATEN CE602. Cables included: DVI, USB

Technical details
Maximum transfer distance
2362.2" (60 m)
Product color
Black
Compliance certificates
RoHS
Ports & interfaces
DVI-D ports quantity
2
USB 2.0 ports quantity
3
RS-232 ports
2
Ports & interfaces
Microphone in
Yes
Packaging content
Cables included
DVI, USB
Mounting kit
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Article code product Stock Price from
ATEN CE604 console extender ATEN CE604 console extender
(show image)
CE604 CE604 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE600 console extender ATEN CE600 console extender
(show image)
CE600 CE600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)