HP logo

HP 14s-dq5007TU Intel® Core™ i5 i5-1240P Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25697
Info modified on:
07 Mar 2024, 17:07:48
Bullet Points HP 14s-dq5007TU Intel® Core™ i5 i5-1240P Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:
  • - Windows 11 Home
  • - Intel Core i5-1240P (12MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (3200MHz) DDR4-SDRAM (2 x 4) & 512GB SSD
Long product name HP 14s-dq5007TU Intel® Core™ i5 i5-1240P Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

Intel Core i5-1240P (12MB Cache), 8GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, HP TrueVision HD, Windows 11 Home

HP 14s-dq5007TU Intel® Core™ i5 i5-1240P Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

A thin and dependable laptop for your everyday needs

Built for both productivity and entertainment, this HP 14" Laptop PC lets you stay portable with its thin and light design. Enjoy vivid, flicker-free[1] images on a micro-edge display and tackle busy workdays with an Intel® Core™ Processor[2] and abundant storage. Stay connected all day thanks to the long battery life[3] and HP Fast Charge[4] technology.

Short summary description HP 14s-dq5007TU Intel® Core™ i5 i5-1240P Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

HP 14s-dq5007TU, Intel® Core™ i5, 14", 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description HP 14s-dq5007TU Intel® Core™ i5 i5-1240P Laptop 14" Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Silver:

HP 14s-dq5007TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1240P. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver. Weight: 3.22 lbs (1.46 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.