location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo POP UP W520 remote control RF Wireless PC Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POP UP W520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6678
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2020 12:12:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo POP UP W520 remote control RF Wireless PC Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Interface: RF Wireless
  • - Remote control proper use: PC
  • - Black
  • - Press buttons Backlight buttons
  • - Number of devices supported: 1
  • - Maximum range: 393.7" (10 m)
Long product name Lenovo POP UP W520 remote control RF Wireless PC Press buttons :
The short editorial description of Lenovo POP UP W520 remote control RF Wireless PC Press buttons

POP UP W520, Wireless multimedia remote with keyboard N5901
More>>>
Lenovo POP UP W520 remote control RF Wireless PC Press buttons:
The official marketing text of Lenovo POP UP W520 remote control RF Wireless PC Press buttons as supplied by the manufacturer

An upgrade to the popular Lenovo Multimedia Remote with Keyboard N5901, this enhanced version gives you more function and fun. Now you can control your PC with a palm-sized wireless and backlit keyboard! There are no drivers to install. Simply plug in the USB nano dongle and you are ready to go. With the 2.4GHz radio frequency, you can control your PC as far as 30 feet away.

Features and Benefits:

- 2.4G wireless keyboard and OFN (optical finger navigation) with Slide Bar
- Pocket-sized keyboard & mouse in One hand-held device
- Ultra-small USB receiver - plug and play, no driver install
- Black-light keyboard with on/off switch to save battery life
- Up to 3 month Battery life (two AA)
- Range up to 30 feet
- Compatible with Windows® 2000 ,XP, Vista® & Windows® 7

Short summary description Lenovo POP UP W520 remote control RF Wireless PC Press buttons:
This short summary of the Lenovo POP UP W520 remote control RF Wireless PC Press buttons data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo POP UP W520, PC, RF Wireless, Press buttons, Black

Long summary description Lenovo POP UP W520 remote control RF Wireless PC Press buttons:
This is an auto-generated long summary of Lenovo POP UP W520 remote control RF Wireless PC Press buttons based on the first three specs of the first five spec groups.

Lenovo POP UP W520. Remote control proper use: PC, Interface: RF Wireless. Number of devices supported: 1, Maximum range: 393.7" (10 m). Input type: Press buttons, Backlight buttons

Design
Interface *
RF Wireless
Remote control proper use *
PC
Product color *
Black
Input type *
Press buttons
Backlight buttons *
Yes
Display
Built-in display
No
Performance
Number of devices supported *
1
Maximum range *
393.7" (10 m)
Frequency band
2.4 GHz
Built-in speaker(s)
No
Plug and Play
Yes
On/off switch
Yes
Ports & interfaces
Ethernet LAN
No
Wi-Fi
No
Battery
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
5.51" (140 mm)
Depth
4.84" (123 mm)
Height
1.3" (33 mm)
Weight
4.59 oz (130 g)
Product weight
0.29 lbs
System requirements
Mac compatibility
No
USB required
Yes
Other features
Compatible operating systems
Windows 2000, XP, Vista, 7
Depth (imperial)
1.3"
Width (imperial)
5.5"
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:18:41
Uk has collected 3 expert reviews for Lenovo POP UP W520 remote control RF Wireless PC Press buttons and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 21:18:41
If you want to control your home theatre PC (HTPC) from your couch, you're facing a difficult choice. A Microsoft remote may be adequate for controlling media playback and basic pointer control, but isn't very convenient when you want to type in a search...
Good Keyboard fully backlit, Built like a brick, Comfy in the hand, Good value...
Bad Slightly awkward weight when typing, Optical touchpad can be fiddly...
Bottom line The Lenovo Keyboard Multimedia Remote N5902 is a great little keyboard/mouse remote for fully controlling your (HT)PC from your couch. It's built like a brick, small enough to fit in a coat pocket, offers a fully backlit QWERTY thumb keyboard that's as ni...
80%
everythingusb.com
Updated:
2016-11-14 21:18:41
Finding the right Home Theater PC remote can be an exercise in frustration. For the last three years, I've been searching for the right combination of control, wireless range, battery life, backlighting, and price. Even as a reviewer, this is much har...
0%