Canon logo

Canon imageCLASS MF4570DW Laser A4 1200 x 600 DPI 26 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74185
Info modified on:
27 Jan 2020, 10:08:57
Long product name Canon imageCLASS MF4570DW Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:

Laser, 16/26ppm, 6 sec, 1200x600dpi, A4, 33.6kbps, TWAIN, WIA, USB 2.0, 10/100 Base-T, IEEE 802.11 b/g/n, Black

Canon imageCLASS MF4570DW Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:

High-quality performance and reliability make the new imageCLASS MF4570dw Wireless Laser Multifunction Printer the perfect choice for your home or small office. Easily share the best of your device's resources with multiple users through built-in 802.11n wireless10. It boasts printing speeds of up to 26 ppm, simplex and 16 ppm, duplex11 and delivers first print pages in approximately 6 seconds. The unit also offers a large paper handling of up to 250 pages in a front-loading cassette5 and provides duplex output capabilities for printing, copying and receiving faxes. With a 35-sheet automatic document feeder (ADF), copy single sided pages to double-sided output for a more streamlined office workflow.

The MF4570dw allows you to transmit documents seamlessly and quickly with Super G3 Fax, reaching speeds of approximately 33.6 Kbps. Through the device's ADF or platen glass, color scan up to an enhanced resolution of 9600 dpi, with the flexibility to save in four different file formats; JPEG, TIFF, BMP and PDF.

To deliver high-quality output, the MF4570dw also incorporates the Canon Single Cartridge System, which combines the toner and drum in one easy-to-replace unit, resulting in excellent image quality retention and eliminating the complication and warehousing of separate toner and drum consumables.

Short summary description Canon imageCLASS MF4570DW Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:

Canon imageCLASS MF4570DW, Laser, Mono printing, 1200 x 600 DPI, Mono copying, A4, Direct printing

Long summary description Canon imageCLASS MF4570DW Laser A4 1200 x 600 DPI 26 ppm Wi-Fi:

Canon imageCLASS MF4570DW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.