location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Targus Rugged Case for Lati 7320 Detach
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THZ892GLZ show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5715063144114
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2024 15:39:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cover 13" Black
  • - Stand mode
  • - Dust resistant, Water resistant
  • - Shoulder strap
  • - 17.6 oz (499 g)
Guarantee: Lifetime Limited Warranty
Long product name DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black :
The short editorial description of DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black

Targus Rugged Case for Latitude 7320
More>>>
DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black:
The official marketing text of DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black as supplied by the manufacturer

Whether you're in the office or in the field, the Targus Rugged Case for Dell Latitude 7320 Detachable lets you "office anywhere" - even in the roughest environments. Meeting both MIL-STD-810G and IP54 specifications, the case is built to protect your device against harsh conditions. Made to work with the Dell Latitude 7320 Detachable Keyboard, the case's intuitive design includes a kickstand for hands-free viewing and a built-in stylus holder. A removable shoulder strap and rotating silicone hand strap makes it easy to carry and use the device, wherever the day takes you.

Short summary description DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black:
This short summary of the DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Targus Rugged Case for Lati 7320 Detach, Cover, Dell, Latitude 7320, 13", 17.6 oz (499 g)

Long summary description DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black:
This is an auto-generated long summary of DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black based on the first three specs of the first five spec groups.

DELL Targus Rugged Case for Lati 7320 Detach. Case type: Cover, Brand compatibility: Dell, Compatibility: Latitude 7320, Maximum screen size: 13". Weight: 17.6 oz (499 g)

The story is currently unavailable. Please, contact us.
Features
Compatibility *
Latitude 7320
Maximum screen size *
13"
Case type *
Cover
Product main color *
Black
Brand compatibility *
Dell
Built-in speaker(s) *
No
Stand mode *
Yes
Protection features
Dust resistant, Water resistant
International Protection (IP) code
IP54
Features
Shoulder strap
Yes
Hand strap
Yes
Battery
Built-in battery *
No
Weight & dimensions
Width
12.7" (323 mm)
Depth
9.17" (233 mm)
Height
1.3" (33 mm)
Weight
17.6 oz (499 g)
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL Targus Rugged Case for Lati 7320 Detach 13" Cover Black:
Disclaimer

Actual configuration might differ from illustration