location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-43001 rack cabinet 42U Freestanding rack Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network cabinet Varioflex-N Series - 800x1000 mm (WxD)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-43001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032486923
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2024 15:37:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-43001 rack cabinet 42U Freestanding rack Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protection type IP20
  • - Front door consists of full metal frame with 4 mm thick tempered glass
  • - Steel rear door, double folding
  • - Swing handle with profile half-cylinder lock incl. key on front and rear doors
  • - 120° door opening angle
  • - Side sections can be locked and removed
  • - incl. 4 levelling feet, which are already fitted under the cabinet
  • - 483 mm (19") profile rails mounted on the front and rear of the cabinet, galvanized
  • - 483 mm (19") profile rails are connected to the main frame by depth bars at 4 points each on the left and right
  • - 483 mm (19") profile rails are adjustable in depth and have markings for the rack units
  • - 483 mm (19") profile rails with high load capacity of up to 1200 kg
  • - Installation depth for components min. - max.: 290-770 mm
  • - Roof is set up to accommodate a fan unit and an attached, removable cover
  • - Modular, openable base chassis with removable 19" blank panels
  • - Generously dimensioned vertical cable channels with cable routing and trim panel built into the front panel
  • - Cable inlets in base and roof with brush strip left and right (90 x 750 mm)
  • - Numerous plug-in earthing points for earthing cables (Faston connector)
  • - Delivered fully assembled
  • - Product dimensions (H x W x D): 2022.6 x 800 x 1000 mm
Long product name Digitus DN-43001 rack cabinet 42U Freestanding rack Gray :
The short editorial description of Digitus DN-43001 rack cabinet 42U Freestanding rack Gray

42U network cabinet, Varioflex-N, 800 x 1000 mm,gr single glass front- and double steel rear door
More>>>
Short summary description Digitus DN-43001 rack cabinet 42U Freestanding rack Gray:
This short summary of the Digitus DN-43001 rack cabinet 42U Freestanding rack Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-43001, Freestanding rack, 42U, 2645.5 lbs (1200 kg), Key lock, Rack rails, Adjustable feet

Long summary description Digitus DN-43001 rack cabinet 42U Freestanding rack Gray:
This is an auto-generated long summary of Digitus DN-43001 rack cabinet 42U Freestanding rack Gray based on the first three specs of the first five spec groups.

Digitus DN-43001. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 2645.5 lbs (1200 kg), Key lock, Adjustable feet, Rack rails, International Protection (IP) code: IP20, Product color: Gray

Country Distributor
Nederland 3 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)