D-Link logo

D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53465
Info modified on:
21 Oct 2022, 10:14:32
Long product name D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels:

1/2.7" CMOS, 1920 x 1080, 15fps, 2MP, 10x Digital Zoom, PoE, Fast Ethernet, micro-SD, 69g, White

D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels:

- Full High Definition Megapixel sensor (1080p)
- Power over Ethernet support
- H.264, MJPEG and MPEG-4 compression to store high-quality images in less disk space
- Simultaneous multi-stream support
- Software-based motion detection and email alerts
- ePTZ (Electronic Pan/Tilt/Zoom)
- Supports multiple access list
- 3GPP support for mobile monitoring
- MicroSD card slot for local image storage
- Built-in Samba client for NAS
- IR illuminator and IR-cut filter for night vision
- Built-in 2-way audio support (microphone + speaker)
- Built-in PIR (Passive Infrared) sensor for infrared motion detection
- Digital Input/Outputs for integration with sensors and alarms
- Privacy Mask feature
- Onvif compliant for interoperability

The DCS-2210 is a versatile surveillance solution that is perfect for monitoring low-light environments in your home or small office. It combines a high-resolution 2 Megapixel sensor with a built-in IR LED to help you keep watch over areas in complete darkness. The DCS-2210 also includes a built-in IR cut filter, making it suitable for both day and night applications. Additionally, the DCS-2210 is a complete system with a built-in CPU and web server that transmits high quality video images for security and surveillance. Simple installation and an intuitive web-based interface offer easy integration with your Ethernet network. The DCS-2210 also comes with remote monitoring and motion detection features for a complete and cost-effective home security solution.

ePTZ For Surveying Regions Of Interest
The ePTZ feature allows users to select a target region for close-up viewing simply by clicking on the video feed displayed within their browser. ePTZ makes use of the camera’s 2 mexapixel resolution to survey a large area effortlessly. Since ePTZ requires no moving parts, there is no need to worry about the camera having mechanical failures.

Easy To Configure And Operate
This network camera supports the Universal Plug-n-Play feature, which allows computers running on Windows XP/Vista/7 to automatically recognize the camera and add it to the network. Sign up with one of the free Dynamic DNS services available on the web to assign a name and domain to the camera (e.g. mycamera.dlinkddns.com), and remotely access the camera without having to remember your IP address. You may also view up to 32 cameras from a central location using the included D-ViewCam software. D-ViewCam has a robust set of features including automated e-mail alerts which can instantly inform administrators of suspicious or unusual activities.

Open Network Video Interface Forum (ONVIF) compliant
The Open Network Video Interface Forum (ONVIF) is standards relating to open IP video networking. DCS-2210 is ONVIF compliant and therefore interoperable with other manufacturer’s products on the same network such as cameras, storage systems, video analytics products and Video Management Systems.

Centralised management with D-ViewCam™
The included D-Link D-ViewCam™ (DCS-100) is a sophisticated video management software which enables you to manage up to 32 network cameras, set e-mail alert notifications, create recording schedules, and trigger motion detection to record directly to your hard drive or network folder. D-ViewCam™ also allows you to upload a floor plan of your premises, and create a realistic layout according to the locations of your cameras, further simplifying the management process.

Short summary description D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels:

D-Link DCS-2210, Indoor, Wired, CE, CE LVD, FCC, ICES-003, C-Tick, White, Box, 67.4°

Long summary description D-Link DCS-2210 security camera Box Indoor 1920 x 1080 pixels:

D-Link DCS-2210. Placement supported: Indoor, Connectivity technology: Wired, Certification: CE, CE LVD, FCC, ICES-003, C-Tick. Product color: White, Form factor: Box. Lens viewing angle, horizontal: 67.4°, Lens viewing angle, vertical: 40.8°. Sensor type: CMOS, Optical sensor size: 1/2.7", Effective sensor resolution: 2000000 pixels. Digital zoom: 10x

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.