location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MiniStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MiniStation Plus 1.0TB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD-PNT1.0U3R-RU
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Red
Long product name Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red :
The short editorial description of Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red

1.0TB, USB 3.0/USB 2.0, 5Gb/s
More>>>
Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red:
The official marketing text of Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red as supplied by the manufacturer

Ultra-portable hard drive offers maximum mobility
Buffalo MiniStation™ Plus delivers up to 5 Gbps ultra fast transfer speeds.

Store, backup or transfer your files anytime with the ultra-portable Buffalo MiniStation™ Plus (HD-PNTU3) - a high performance USB 3.0 portable storage in a compact and lightweight shockproof chassis. This USB 3.0 portable hard drive which is backwards compatible with USB 2.0 - works with any PC or Mac®, providing interface speeds up to 5 Gbps.

Plug-and-Play design
Simply plug the Buffalo MiniStation™ Plus into any USB port on your computer and instantly add capacity or store files. As the Buffalo MiniStation™ Plus is USB-powered, no additional cables and separate power source are needed.

Secure data with full encryption
Optional 256-bit AES Full Disk Encryption (FDE) protects your data from unwanted access by simply assigning a password.

Turbo charge performance
The MiniStation™ Plus comes complete with the Buffalo Tools suite of complimentary software designed to boost PC performance and enhance your digital life. The TurboPC enhances your PC’s overall performance by boosting file transfer rates up to three times over USB 2.0 hard drives (with SuperSpeed USB 3.0)

Short summary description Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red:
This short summary of the Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo MiniStation Plus 1.0TB, 1 TB, 3.2 Gen 1 (3.1 Gen 1), Red

Long summary description Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red:
This is an auto-generated long summary of Buffalo MiniStation Plus 1.0TB external hard drive 1 TB Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Red based on the first three specs of the first five spec groups.

Buffalo MiniStation Plus 1.0TB. HDD capacity: 1 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Red

Hard drive
HDD capacity *
1 TB
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
Maximum data transfer rate *
5000 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Red
Plug and Play
Yes
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Power
Bus powered *
USB
Bus power
5 V
Security
Protection features
Shock resistant
Security algorithms
256-bit AES
Fingerprint reader
No
Password protection
Yes
Weight & dimensions
Width
3.23" (82 mm)
Depth
4.65" (118 mm)
Height
0.748" (19 mm)
Weight *
8.11 oz (230 g)
Other features
USB required
Yes
Connectivity technology
Wired