location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Symantec Check ‘Symantec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21201722
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Symantec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Symantec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Antivirus security
  • - Software type: Box
  • - 1 license(s)
  • - 1 year(s)
  • - Minimum storage drive space: 1536 MB
  • - Minimum RAM: 2048 MB
Long product name Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s) :
The short editorial description of Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s)

Internet Security For Mac, v.5, 1U, IN
More>>>
Short summary description Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s):
This short summary of the Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU, 1 license(s), 1 year(s)

Long summary description Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s):
This is an auto-generated long summary of Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU. License quantity: 1 license(s), License term in years: 1 year(s). Minimum storage drive space: 1536 MB, Minimum RAM: 2048 MB. Software type: Box

Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 05:34:08
Uk has collected 1 expert review for Symantec Internet Security 5, 1U, CD, Mac, Maintenance, BOX, DEU Antivirus security 1 license(s) 1 year(s) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Article code product Stock Price from
Symantec

Symantec Internet Security For Mac Antivirus security French 1 license(s) 1 year(s)
(show image)
21201747 Internet Security For Mac 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v5.0, BN, SOP, 5u, MM Antivirus security 5 license(s)
(show image)
21170253 360 v5.0, BN, SOP, 5u, MM 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360, 5.0, BN, 1u, 3 PC, MM Antivirus security 1 license(s)
(show image)
21162632 360, 5.0, BN, 1u, 3 PC, MM 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v5.0, UPG, 1u, Box, CD, MM, BN Antivirus security 1 license(s)
(show image)
21162578 360 v5.0, UPG, 1u, Box, CD, MM, BN 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v.5.0 Premier Edition, BN Antivirus security 1 license(s)
(show image)
21162570 360 v.5.0 Premier Edition, BN 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Upg, 360 v.5.0 Premier Edition, BN Antivirus security 1 license(s)
(show image)
21162548 Upg, 360 v.5.0 Premier Edition, BN 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 5.0, 1 User Upg NL Antivirus security Dutch 1 license(s)
(show image)
21162664 360 5.0, 1 User Upg NL 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v5.0, 1u, Box, CD, MM, DUT Antivirus security Dutch 1 license(s)
(show image)
21162648 360 v5.0, 1u, Box, CD, MM, DUT 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec 360 v.5.0 Premier Edition, NL Antivirus security Dutch 1 license(s)
(show image)
21162565 360 v.5.0 Premier Edition, NL 0.00
(excl. VAT)
0 (incl. VAT)
Symantec

Symantec Upg, 360, v.5.0, Premier Edition, NL Antivirus security Dutch 1 license(s)
(show image)
21162554 Upg, 360, v.5.0, Premier Edition, NL 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)