location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
S Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell 27 Monitor - S2721DS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2721DS show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:18:31
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL S2721DS user manual (18.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 W-LED IPS
  • - 4ms, 16:9, 350cd/m², 1000:1
  • - HDMI, DisplayPort
Long product name DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray :
The short editorial description of DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray

68.6cm (27") Quad HD 2560 x 1440 W-LED IPS, 16:9, 350cd/m², 16.78M, 4ms, 178°/178°, 1000:1
More>>>
DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
The official marketing text of DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray as supplied by the manufacturer

27" monitor beautifully designed to sit easily into any space ready for your everyday lifestyle.

Short summary description DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
This short summary of the DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL S Series S2721DS, 27", 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Gray

Long summary description DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray:
This is an auto-generated long summary of DELL S Series S2721DS LED display 27" 2560 x 1440 pixels Quad HD LCD Gray based on the first three specs of the first five spec groups.

DELL S Series S2721DS. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Gray

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
4 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1600 x 900, 1920 x 1080 (HD 1080), 2560 x 1440
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Response time (fast)
5 ms
Pixel pitch
0.00918 x 0.00918" (0.233 x 0.233 mm)
Pixel density
108.79 ppi
Horizontal scan range
30 - 115 kHz
Vertical scan range
48 - 75 Hz
High Dynamic Range (HDR) supported
No
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync refresh rate range
48 - 75 Hz
Flicker-free technology
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Market positioning *
Business
Product color *
Gray
Front bezel color
Black
Detachable stand
Yes
Feet color
Gray
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Audio output
Yes
Headphone out *
No
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
-90 - 90°
Swiveling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0.2 W
Power consumption (max)
40 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
Input current
1.5 A
Power supply type
Internal
Energy efficiency scale
A to G
Annual energy consumption
29 kWh
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Weight & dimensions
Width (with stand)
24.1" (611.6 mm)
Depth (with stand)
6.88" (174.7 mm)
Height (with stand)
20.1" (510.1 mm)
Weight (with stand)
13.7 lbs (6.2 kg)
Width (without stand)
24.1" (611.6 mm)
Depth (without stand)
2.18" (55.4 mm)
Height (without stand)
14.4" (364.6 mm)
Weight (without stand)
9.7 lbs (4.4 kg)
Bezel width (side)
0.291" (7.4 mm)
Bezel width (top)
0.291" (7.4 mm)
Bezel width (bottom)
0.85" (2.16 cm)
Packaging data
Package width
5.51" (139.9 mm)
Package depth
32.3" (819.9 mm)
Package height
17.6" (446.8 mm)
Package weight
19.6 lbs (8.9 kg)
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
346949
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS