location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Karaoke Revolution: Glee 3 German Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Karaoke Revolution: Glee 3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
114491010001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Konami Karaoke Revolution: Glee 3 German Wii
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wii
  • - Language version: German
  • - Game genre: Music
  • - Developer: Konami Release date (DD/MM/YYYY): 01.11.2011
  • - ESRB rating: T (Teen) PEGI rating: 12
Long product name Konami Karaoke Revolution: Glee 3 German Wii :
The short editorial description of Konami Karaoke Revolution: Glee 3 German Wii

Karaoke Revolution: Glee 3, Nintendo Wii, Music
More>>>
Short summary description Konami Karaoke Revolution: Glee 3 German Wii:
This short summary of the Konami Karaoke Revolution: Glee 3 German Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Karaoke Revolution: Glee 3, Wii, Multiplayer mode, T (Teen)

Long summary description Konami Karaoke Revolution: Glee 3 German Wii:
This is an auto-generated long summary of Konami Karaoke Revolution: Glee 3 German Wii based on the first three specs of the first five spec groups.

Konami Karaoke Revolution: Glee 3. Platform: Wii, Multiplayer mode, ESRB rating: T (Teen), PEGI rating: 12, Developer: Konami, Release date (DD/MM/YYYY): 01.11.2011

Source Testseek summary Average rating
Reviews
Updated:
2012-01-29 01:12:02
Uk has collected 2 expert reviews for Konami Karaoke Revolution: Glee 3 German Wii and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
nzgamer.com
Updated:
2012-01-29 01:12:02
With its cast of twenty-somethings masquerading as musically gifted high school misfits, the Glee phenomenon shows no signs of losing its momentum - or its prime time slot on TV. Now into its third season, the episodes keep a-coming... and so does the...
0%
Brand Image Article code product Stock Price from
Konami

Konami Castlevania: Lords of Shadow Spanish PlayStation 3
(show image)
051962 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2009 Spanish PlayStation 3
(show image)
050866 Pro Evolution Soccer 2009 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Silent Hill Homecoming Spanish PlayStation 3
(show image)
050781 Silent Hill Homecoming 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2008 Spanish PlayStation 3
(show image)
050323 Pro Evolution Soccer 2008 0.00
(excl. VAT)
0 (incl. VAT)