location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HD8K6W USB-C to HDMI Adapter (M/F) - 8K 60 Hz, HDR, 4:4:4, HDCP 2.3, White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HD8K6W
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:51:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD resolutions up to 8K @ 60 Hz for heightened video quality
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Carries High Dynamic Range (HDR) signals for rich contrast and expanded color accuracy
  • - Complies with HDCP 2.3 standards to display up-to-date 8K video content
  • - Plug-and-play operation with no software required for easy, immediate installation
Guarantee: 1-year limited
Long product name Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White :
The short editorial description of Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White

USB-C to HDMI Adapter (M/F) - 8K 60 Hz, HDR, 4:4:4, HDCP 2.3, White
More>>>
Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White:
The official marketing text of Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White as supplied by the manufacturer

USB-C to HDMI Converter Connects a USB-C or Thunderbolt Port to an 8K Monitor
This USB Type-C to HDMI adapter (M/F) connects to an 8K-capable HDMI cable to add an HDMI monitor, projector or television to the USB-C, Thunderbolt 3 or Thunderbolt 4 port on your MacBook Pro or Windows laptop. It’s an ideal connector for Ultra HD video applications, including editing professional video or digital artwork, upgrading your trade show or conference presentations, playing online games or watching movies on a larger 8K screen.

Supports USB-C DisplayPort Alternate Mode for Converting Audio/Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 8K video and digital audio to an HDMI monitor, television or projector without installing special software drivers.

Transmits Crystal-Clear 8K Video with HDR and 4:4:4 Color
The U444-06N-HD8K6W supports 8K video resolutions up to 7680 x 4320 at 60 Hz, as well as HDR video, providing a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 8K display. HDCP 2.3 compliance allows you to stream Amazon and Netflix content with no complications. This adapter also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to HDMI adapter requires no software or external power. Just connect the USB-C plug to the USB-C, Thunderbolt 3 or Thunderbolt 4 port on a source device that supports USB DisplayPort Alternate Mode, and connect the HDMI port to your 8K display using an 8K-capable HDMI cable (sold separately). This adapter is backward compatible with 1080p and 4K displays, allowing you to use it with older equipment.

Short summary description Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White:
This short summary of the Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HD8K6W, 4.72" (0.12 m), USB Type-C, HDMI Type A (Standard), Male, Female, Straight

Long summary description Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White:
This is an auto-generated long summary of Tripp Lite U444-06N-HD8K6W video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HD8K6W. Cable length: 4.72" (0.12 m), Connector 1: USB Type-C, Connector 2: HDMI Type A (Standard). Sustainability certificates: CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA, WEEE. Cable diameter: 0.154" (3.9 mm), Weight: 1.41 oz (40 g), Width: 1.46" (37 mm). Quantity per pack: 1 pc(s), Package width: 4.72" (119.9 mm), Package depth: 3.94" (100.1 mm). Master (outer) case width: 10" (255 mm), Master (outer) case length: 4.53" (115.1 mm), Master (outer) case height: 4.72" (119.9 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Cable length *
4.72" (0.12 m)
Connector 1 *
USB Type-C
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Female
HDMI version
2.0
HDCP
Yes
HDCP version
2.3
USB Type-C DisplayPort Alternate Mode
Yes
High Dynamic Range (HDR) supported
Yes
Maximum resolution
7680 x 4320 pixels
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 3840 x 2160, 5120 x 2880, 7680 x 4320
Supported video modes
720p, 1080p, 2160p, 4320p
Refresh rate at maximum resolution
60 Hz
3D
Yes
Product color
White
Jacket material
Polyvinyl chloride (PVC)
Cable type
Round cable
Connector housing material
Acrylonitrile butadiene styrene (ABS)
AWG wire size
34/28
Color depth
36 bit
Color sampling
4:2:2, 4:4:4, 4:2:0
Country of origin
Vietnam
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operational conditions
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA, WEEE
Weight & dimensions
Cable diameter
0.154" (3.9 mm)
Weight
1.41 oz (40 g)
Width
1.46" (37 mm)
Depth
1.65" (41.9 mm)
Height
0.61" (15.5 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
4.72" (119.9 mm)
Package depth
3.94" (100.1 mm)
Package height
0.791" (20.1 mm)
Package type
Box
Package weight
1.76 oz (50 g)
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA, WEEE
Logistics data
Harmonized System (HS) code
8517.62.0090
Master (outer) case width
10" (255 mm)
Master (outer) case length
4.53" (115.1 mm)
Master (outer) case height
4.72" (119.9 mm)
Master (outer) case weight
24.7 oz (700 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332272635
Brand Image Article code product Stock Price from
Tripp Lite U444-06N-HD8KW video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White Tripp Lite U444-06N-HD8KW video cable adapter 4.72" (0.12 m) USB Type-C HDMI Type A (Standard) White
(show image)
U444-06N-HD8KW U444-06N-HD8KW USB-C to HDMI Adapter (M/F) - 8K, HDR, 4:4:4, HDCP 2.3, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP8W video cable adapter 5.98" (0.152 m) USB Type-C Mini DisplayPort White Tripp Lite U444-06N-MDP8W video cable adapter 5.98" (0.152 m) USB Type-C Mini DisplayPort White
(show image)
U444-06N-MDP8W U444-06N-MDP8W USB-C to Mini DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Black Tripp Lite U444-06N-HDR-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Black
(show image)
U444-06N-HDR-B U444-06N-HDR-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.2 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR4-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Blue Tripp Lite U444-06N-HDR4-B video cable adapter 5.98" (0.152 m) USB Type-C HDMI Type A (Standard) Blue
(show image)
U444-06N-HDR4-B U444-06N-HDR4-B USB-C to HDMI Active Adapter Cable (M/F), 4K 60 Hz, HDR, 4:4:4, DP 1.4 Alt Mode, HDCP 2.2, Black, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8W video cable adapter 5.98" (0.152 m) USB Type-C DisplayPort White Tripp Lite U444-06N-DP8W video cable adapter 5.98" (0.152 m) USB Type-C DisplayPort White
(show image)
U444-06N-DP8W U444-06N-DP8W USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, DP 1.4, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HWE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) White Tripp Lite U444-003-HWE video cable adapter 35.8" (0.91 m) USB Type-C HDMI Type A (Standard) White
(show image)
U444-003-HWE U444-003-HWE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HWE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) White Tripp Lite U444-006-HWE video cable adapter 72" (1.83 m) USB Type-C HDMI Type A (Standard) White
(show image)
U444-006-HWE U444-006-HWE USB-C to HDMI Adapter Cable (M/M), 4K, 4:4:4, Thunderbolt 3 Compatible, White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black Tripp Lite U444-06N-HDB-AM video cable adapter 5.91" (0.15 m) HDMI Type A (Standard) USB Type-C Black
(show image)
U444-06N-HDB-AM U444-06N-HDB-AM USB-C to HDMI 4K Adapter with Alternate Mode - DP 1.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP4K6W video cable adapter 5.91" (0.15 m) USB Type-C DisplayPort White Tripp Lite U444-06N-DP4K6W video cable adapter 5.91" (0.15 m) USB Type-C DisplayPort White
(show image)
U444-06N-DP4K6W U444-06N-DP4K6W USB-C to Displayport 4K 60Hz Adapter, White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)