Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Managed L2 Web-based management
- - Quality of Service (QoS) support
- - Basic switching RJ-45 Ethernet ports quantity: 24
- - 10BASE-T, 100BASE-TX
- - MAC address table: 16000 entries Switching capacity: 12.8 Gbit/s
- - Access Control List (ACL)
- - 1U Rack mounting Stackable
- - AC Power supply included Power over Ethernet (PoE)
Guarantee:
Limited Lifetime Warranty: See www.hpe.com/networking/warrantysummary for warranty and support information included with your product purchase. Software releases: for details on the software releases available with your product purchase refer to www.hpe.com/networking/warrantysummary.
Long product name HPE Aruba Networking Aruba 2530 24 PoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray
:
Aruba 2530 24 PoE+ Switch
The short editorial description of HPE Aruba Networking Aruba 2530 24 PoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray
Aruba 2530 24 PoE+ Switch
More>>>
Short summary description HPE Aruba Networking Aruba 2530 24 PoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray:
This short summary of the HPE Aruba Networking Aruba 2530 24 PoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray data-sheet is auto-generated and uses the product title and the first six key specs.
HPE Aruba Networking Aruba 2530 24 PoE+, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE), Rack mounting, 1U
Long summary description HPE Aruba Networking Aruba 2530 24 PoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray:
This is an auto-generated long summary of HPE Aruba Networking Aruba 2530 24 PoE+ Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE) 1U Gray based on the first three specs of the first five spec groups.
HPE Aruba Networking Aruba 2530 24 PoE+. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 16000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U