Samsung logo

Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24375
Info modified on:
01 Oct 2024, 11:57:09
Short summary description Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White:

Samsung M50C, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Samsung M50C computer monitor 27" 1920 x 1080 pixels Full HD LED White:

Samsung M50C. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.