Samsung logo

Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 6.6" Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Samsung
Product views:
445289
Info modified on:
04 Nov 2024, 14:48:38
Short summary description Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 6.6" Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite:

Samsung Galaxy A34 5G SM-A346EZKCTUR, 6.6", 1080 x 2340 pixels, 8 GB, 128 GB, 48 MP, Graphite

Long summary description Samsung Galaxy A34 5G SM-A346EZKCTUR smartphone 6.6" Dual SIM 4G USB Type-C 8 GB 128 GB 5000 mAh Graphite:

Samsung Galaxy A34 5G SM-A346EZKCTUR. Display diagonal: 6.6", Display resolution: 1080 x 2340 pixels. Processor frequency: 2.6 GHz, Processor family: MediaTek. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Battery capacity: 5000 mAh. Product color: Graphite. Weight: 7.02 oz (199 g)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.