location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Wallet Black Leather Tri-Fold f Handheld

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wallet Black Leather Tri-Fold f Handheld
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH065
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2021 09:46:13
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus Wallet Black Leather Tri-Fold f Handheld :
The short editorial description of Targus Wallet Black Leather Tri-Fold f Handheld

Leather Tri-Fold Wallet - Palm™, Handspring™ & Pocket PCs Model # CH065
More>>>
Targus Wallet Black Leather Tri-Fold f Handheld:
The official marketing text of Targus Wallet Black Leather Tri-Fold f Handheld as supplied by the manufacturer

Specifically designed for Palm™ III/V/VII, Handspring™ Visor and most Pocket PC models – such as the HP Jornada 540 Series – this glove leather wallet provides stylish protection. You can use either our specially designed security rail or the included self-adhesive tabs to hold your PDA securely in place. Your PDA screen, stylus and activity bar are completely accessible at all times offering convenience of use whilst travelling. There are six slots for travel/credit cards, two window pockets and two additional full-length pockets – one inside and one outside – for more cards and cash. 6 slots for travel/credit cards, 2 window pockets and 2 full-length pockets (1x inside, 1x outside)
Pen holder and sleeve for extra stylus
Security rail or self-adhesive tabs to attach your PDA
Loop closure

Short summary description Targus Wallet Black Leather Tri-Fold f Handheld:
This short summary of the Targus Wallet Black Leather Tri-Fold f Handheld data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Wallet Black Leather Tri-Fold f Handheld, Black, 7.48" (190 mm), 4.33" (110 mm), 0.984" (25 mm)

Long summary description Targus Wallet Black Leather Tri-Fold f Handheld:
This is an auto-generated long summary of Targus Wallet Black Leather Tri-Fold f Handheld based on the first three specs of the first five spec groups.

Targus Wallet Black Leather Tri-Fold f Handheld. Product color: Black. Width: 7.48" (190 mm), Depth: 4.33" (110 mm), Height: 0.984" (25 mm)

Features
Product color
Black
Weight & dimensions
Width
7.48" (190 mm)
Depth
4.33" (110 mm)
Height
0.984" (25 mm)
Country Distributor
United Kingdom 1 distributor(s)