location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro205
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T6039
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64569
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Color copying Color scanning Mono faxing
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 11 lbs (4.98 kg)
Guarantee: 5 Years
Long product name Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi :
The short editorial description of Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi

11/18ppm, 4800 x 1200 dpi, 64 MB, A4, USB 2.0, 802.11g/b, 7.98kg, Black
More>>>
Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
The official marketing text of Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi as supplied by the manufacturer

The Industry's Best Warranty
Focus on work and leave the worry to us, thanks to a 5-year warranty plus lifetime priority phone support (2). When we say reliable, we mean business.

Wi-Fi Printing for Ultimate Flexibilty
Do your printing where you want, not where the cord is. Simple, automatic setup joins your wireless network quickly and easily (1).

Increase your Efficiency
An included XL black cartridge and 3 individual colour cartridges helps save resources and lowers printing costs.

Efficiency is Built In
Handle big jobs like a pro with the 35-page automatic document feeder. Save money and resources with automatic two-sided printing. And, the 2.4" LCD display lets you view and print directly from your camera or storage device - no need for a computer!

Scan and Import Business Cards
This advanced technology allows you to easily scan and save information from business cards, such as name, address and phone number. Rather than entering the information manually, you can scan up to 8 cards at a time and synch it with your address book software(3). That’s real time saved.

Conditions
(1) Subject to the range of your wireless router and access to electricity. When used with a Wi-Fi enabled router. Compatible with Wireless certified IEEE802.11b/g/n. (2) Receive a 1 year limited warranty plus 4 years extended limited warranty by registering within 90 days. See Statement of Limited Warranty for details. (3) Business Card Scanning software works with Microsoft Windows 2000, XP, Vista, and Windows 7. Software is available with the purchase of a Lexmark Professional series product through December 2011.

Short summary description Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This short summary of the Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Pro205, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark Pro205. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 11 ppm. Copying: Color copying. Scanning: Color scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (color, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Maximum scan area
Legal (216 x 356)
Input color depth
48 bit
Fax
Duplex faxing
No
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
890
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 432 mm
Paper tray media types *
Banner, Card stock, Envelopes, Iron-On Transfers, Labels, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 10x15
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MS PRO, SD, xD
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
47 dB
Sound pressure level (scanning)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Certificates
Certification
CSA, c-UL-us, ICES B, 132221, CE B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark B, V85, CCC B, BSMI B, METI(PSE), VCCI B, FCC B, UL 60950 3rd, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11 lbs (4.98 kg)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
18.8 x 13.3 x 8.03" (477 x 338 x 204 mm)
Power supply type
AC
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
21.1 x 12 x 17.2" (535 x 304 x 438 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:16:05
Uk has collected 10 expert reviews for Lexmark Pro205 Inkjet A4 4800 x 1200 DPI 18 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-11-13 20:16:05
The Lexmark Prospect Pro205 is conservative but well-featured inkjet printer with scanning and copying facilities In some respects, the multifunctional Lexmark Prospect Pro205 is a throwback to a different age. The main paper feed is situated at the...
Bottom line The Lexmark Prospect Pro205 is generally a well-planned and executed all-in-one. It has extensive features, and would allow plenty of use in a small office. However, it’s considerably more expensive than the similarly-featured Epson Stylus Office BX32...
70%
trustedreviews.com
Updated:
2013-11-13 20:16:05
At the launch of Lexmark's Pro range of all-in-ones, most of the media attention was directed at the high-end machines, with touchscreen controls and access to SmartSolutions downloadable applets. However, the simpler design of the Prospect Pro205 offers...
80%
pcmag.com
Updated:
2013-11-13 20:16:05
The Lexmark Prospect Pro205 ($169 direct) is one of Lexmark's Professional series of office inkjet printers, and it has its share of business-friendly features: fax capabilities, an automatic document feeder and auto-duplexer among them. However, its l...
Good pect Pro205 is a solid light-duty MFP that provides fax features for a home office. Buy it nowPrice Range$81.95 - $197.29Buy it Now Quill $99.98 Staples $99.98 gocomputersupplies $99.49 see all stores >...
Bad Sub-par photo quality. Limited paper capacity.
Bottom line The Lexmark Prospect Pro205 is a solid light-duty MFP that provides fax features for a home office. Buy it now...
60%
toptenreviews.com
Updated:
2013-11-13 20:16:05
Inkjet printers are the most common type of printer because they provide a money efficient way of getting the job done no matter what it is. The Lexmark Prospect Pro205 is a shining example of what can be done with just a single device. Now this printe...
Good The business card scanner is an additional feature not found on many Inkjet printers...
Bad The tray on this printer only allows for 100 sheets of paper at a time.
Bottom line If you are looking for a printer that allows you to print a wide assortment of products this printer is designed for you...
100%
computershopper.com
Updated:
2013-11-13 20:16:05
We've all heard the old saw: "You can have the job done quickly, well, or cheaply—pick two!" Likewise, in an ideal world, your printer would have a low price, fast speeds, and great print quality. In the real world, though, you have to acc...
Good Excellent ease-of-use features; strong warranty and tech-support package; auto-duplex printing; ships with high-yield ink cartridges...
Bad Paper-feed slot finicky with photo paper; black bars marred charts in test document under some quality settings; higher print costs than Lexmark Pro905...
Bottom line Great for cash-crunched small businesses that need a basic all-in-one printer, this model earns kudos for ease of use and its five-year warranty...
71%