location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S505
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90T5039
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 17 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi
  • - Internal memory: 64 MB
  • - 11.7 lbs (5.3 kg)
Guarantee: 3 Years
Long product name Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi :
The short editorial description of Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi

11/17ppm, 4800 x 1200 dpi, 64 MB, A4, USB 2.0, 802.11g/b, 5.3 kg, Black
More>>>
Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi:
The official marketing text of Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi as supplied by the manufacturer

Tomorrow’s Wireless Technology Today
Uses your home WiFi network for speedy, seamless printing from anywhere you have a signal(1). Plus, setup is easy and automatic.

Great Results, Less Waiting
At speeds up to 33 pages per minute black, and 30 pages per minute for color jobs(2), you’ll free up precious time. And 4 x 6 photos print as quick as 24 seconds(3).

Take Your PC Out of the Picture
Print right from your memory card, camera, or flash drive.

Go Green, Automatically
Trust Lexmark to lessen your environmental impact with automatic two-sided printing and energy-saving EcoMode at the touch of a button.

Better Ink, Supreme Results
Our patented Vizix ink cartridges are engineered for intense ink-droplet precision—vivid, razor sharp images and highlighter-resistant mono text, page after page after page.

Short summary description Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi:
This short summary of the Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark S505, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, Color scanning, A4

Long summary description Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark S505. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 11 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
11 ppm
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Color copying
Copy speed (black, normal quality, A4)
15 cpm
Copy speed (color, normal quality, A4)
8 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Maximum scan area
A4 / Letter (216 x 297)
Input color depth
48 bit
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
770
Maximum duty cycle *
5000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 432 mm
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2L, A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Letter
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 10x15
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
47 dB
Sound pressure level (scanning)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
2.4"
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Certificates
Certification
CSA, c-UL-us, ICES B, 132221, CE B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark B, V85, CCC B, BSMI B, METI(PSE), VCCI B, FCC B, UL 60950 3rd, CCIB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.7 lbs (5.3 kg)
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
18.3 x 13.3 x 7.01" (465 x 338 x 178 mm)
Power supply type
AC
PictBridge
Yes
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
20.7 x 9.53 x 17" (525 x 242 x 431 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:16:40
Uk has collected 14 expert reviews for Lexmark S505 Inkjet A4 4800 x 1200 DPI 17 ppm Wi-Fi and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itreviews.com
Updated:
2013-11-13 20:16:39
Review date: 26 September, 2011. Review by: Martyn Clayden Running a small or home business and need a relatively compact all-in-one printer that will deliver good quality results in comparatively quick time and not cost a fortune on ink and energy? T...
Good A fullyfledged MFP for just £70 from Amazon...
Bad Slightly tacky design; slow duplex function.
Bottom line While Lexmark printers have been criticised for poor performance in the past, a serious attempt has clearly been made with the Intuition S505 to make the quality of both text documents and colour photos much better, though speeds are still a little slu...
80%
macworld.co.uk
Updated:
2013-11-13 20:16:40
Lexmark’s Intuition S505 has an array of features to keep both photo enthusiasts and home office users happy. The latter may be attracted to the duplex facilities and the ability to wirelessly connect over 802.11b/g – although there’s no Ethernet suppo...
Good Eye-catching colours; separate ink tanks; three-year warranty...
Bad No Ethernet support; slow; disappointing duplex...
Bottom line Lexmark's Intuition S505 is almost a very good printer, but it's a bit slow and pricey. The duplex function is also disappointing. Wait for the Intuition S505 to fall close to the £100 mark and it'll be well worth snapping up...
60%
gadgetspeak.com
Updated:
2013-11-13 20:16:40
Following the Interpret comes the Intuition as the next model in Lexmark’s new home/small business series of All-in-One devices...
76%
goodgearguide.com.au
Updated:
2013-11-13 20:16:40
Laser printers may finally be coming of age, but judging by the vast array of models in Lexmark's new range, there continues to be a good market for quality colour inkjets. Indeed, while a number of laser printers are now beginning to flirt with low double-digit price tags, many new inkjets are homing in on the $260 mark. This Lexmark Intuition S505 isn't quite that expensive, but it's only going to miss by around $10. So what do you get for such a tag?Well, today's inkjets are beginning to...
Good Good warranty, automatic duplexer, good print quality...
Bad Slow print speeds, could be cheaper, expensive consumables...
Bottom line The Lexmark Intuition S505 is very close to being a very good printer. But it is perhaps a little slow, and the price tag a touch too high. The duplex is also a little disappointing. Wait for the Lexmark Intuition S505 to fall close to the $199 mark a...
70%
pcadvisor.co.uk
Updated:
2013-11-13 20:16:40
The Lexmark Intuition S505 is an multi-function colour inket printer with scanning and copying facilities Laser printers may finally be coming of age, but judging by the vast array of models in Lexmark's new range, there continues to be a good marke...
Bottom line The Lexmark Intuition S505 is very close to being a very good printer. But it is perhaps a little slow, and the price tag a touch too high. The duplex is also a little disappointing. Wait for the Lexmark Intuition S505 to fall close to the £100 mark...
70%
digitalversus.com
Updated:
2013-11-13 20:16:40
Scanner and copier The scanner isn't particularly fast. It has reasonable speeds, but nothing stunning. A preview of a document takes around 7 seconds and a 4 x 6" colour photo at 300 dpi almost 14 seconds.The copier isn't speedy either, with a black...
Good Cheap to run using XL cartridges, WiFi, doublesided printing, colour screen, Low power consumption: 15 W while active, 3 W on standby, Good quality printing, for office documents and photos, Installation takes a while but is veryeasy...
Bad Photo printing needs manual configuration for good colours, First page is slow to print: 15 seconds, and up to 30 seconds coming out of standby, Black ink doesn't dry fast enough, High running costs using normal cartridges, Non touchscreen display...
80%
v3.co.uk
Updated:
2013-11-13 20:16:40
Lexmark has recently added a series of new all-in-one printers to its range, of which the Intuition S505 is roughly in the middle, designed for home and home-office use.We were not keen on the printer's styling and thought the grey and black look made...
Good Good features; versatile; easy to use...
Bad Styling is dated; not great for photos; expensive...
Bottom line Despite underwhelming photo prints, the S505 offers a wide range of features and is easy to use Good points Good features; versatile; easy to use Bad points Styling is dated; not great for photos; expensive...
60%
computeractive.co.uk
Updated:
2013-11-13 20:16:40
Lexmark has recently added a series of new all-in-one printers to its range, of which the Intuition S505 is roughly in the middle, designed for home and home-office use.We were not keen on the printer's styling and thought the grey and black look made...
Good Good features; versatile; easy to use...
Bad Styling is dated; not great for photos; expensive...
Bottom line Despite underwhelming photo prints, the S505 offers a wide range of features and is easy to use...
60%
theregister.co.uk
Updated:
2016-03-27 22:21:30
The printer has a conventional design, with an near-upright feed tray at the back – which can take 100 sheets of plain or 20 sheets of photo paper – and a pull-out tray at the front. The control panel looks empty, mainly because it is. There's a 61mm col...
Bottom line Lexmark has produced a competent all-in-one printer, but it doesn't do anything better than any of its rivals do. ® All-in-One Inkjet Printer Group Test Brother MFC-490CW Canon Pixma MX350 Epson Stylus SX610FW HP Officejet 6500 Kodak ESP 7...
0%
techworld.com
Updated:
2013-11-13 20:16:39
Lexmark’s Intuition S505 has an array of features to keep both photo enthusiasts and home office users happy. The latter may be attracted to the duplex facilities and the ability to wirelessly connect over 802.11b/g – although there’s no Ethernet supp...
Bottom line Lexmark’s Intuition S505 is almost a very good printer, but it’s a bit slow and pricey. The duplex function is also disappointing. Wait for the Intuition S505 to fall close to the £100 mark and it’ll be well worth snapping up...
0%