location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C544n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26C0083
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 1200 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 23 ppm
  • - Duplex printing
  • - Wi-Fi Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 500 MHz
Guarantee: 1 Year
Long product name Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi :
The short editorial description of Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi

23 ppm, 1200 x 1200dpi, 500MHz, 128MB, A4, RJ-45, USB 2.0, Grey
More>>>
Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi:
The official marketing text of Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer

Fast, Professional, and Budget-Conscious
Ultra-compact, network-ready and loaded with great benefits for small to midsize workgroups. Reap the productivity advantages of high-speed 25 ppm printing in black and color, paper-saving duplex printing, and budget-smart extra high yield toner cartridges.

Convenience By Your Side
Make a big impact on your business with a genuinely desktop-friendly color printer. With its small, attractive design and quiet operation, the C544n is a welcome addition to your desktop or small workgroup.

Trust Lexmark Color Expertise
Studies show that color can significantly increase brand recognition and reader retention. The C544n brings out the finest details with vivid 1200 x 1200 dpi color and helps you keep color costs in check with Lexmark ColorSaver™ technology.

Lifetime Pricing Guarantee
For as long as you own your C544n, Lexmark guarantees never to increase the U.S. price of toner cartridges on Lexmark.com.

Lexmark Rewards—Save Money and the Planet
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free high-yield toner cartridges and imaging kits simply for using genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Eco-Responsible
Saving resources means everyone wins—your business, your budget and the environment. Eco-features include paper-saving duplex, energy-saving Eco-Mode and an instant warm-up fuser to help you print greener at every level. And toner cartridges for Lexmark C540 Series printers never require shaking to deliver their full declared yield.

Short summary description Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C544n, Laser, Color, 1200 x 1200 DPI, A4, 23 ppm, Duplex printing

Long summary description Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Lexmark C544n Color 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Lexmark C544n. Print technology: Laser, Color. Maximum duty cycle: 35000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready, Wi-Fi

Printing
Print speed (color, normal quality, A4/US Letter)
23 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
11 s
Time to first page (color, normal)
12 s
Economical printing
Yes
Features
Maximum duty cycle *
35000 pages per month
Recommended duty cycle
3000
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum input capacity
900 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Performance
Memory type
DDR
Processor frequency
500 MHz
Sound pressure level (printing)
49 dB
Design
Certification
CAN/CSA-C22.2 60950-1, CSA E60825-1, ICES-003 B, BSMI B, VCCI B, US FDA, FCC B, UL 60950-1, EN/IEC 60320-1, CE B, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 B, EN 55024, EN/IEC 60825-1, UL/DEMKO GS, AR S, SMA C-tick mark B, CCC B, CISPIR 22 B, MIC Mark, EK Mark
Power
AC input voltage
110 - 220 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 120000" (0 - 3048 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
46.3 lbs (21 kg)
Dimensions (WxDxH)
16.7 x 15.7 x 11.5" (424 x 400 x 292 mm)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Networking features
Fast Ethernet
Power LED
Yes
Stand-by LED
Yes
PictBridge
Yes
Package dimensions (WxDxH)
23.4 x 19.5 x 15.8" (595 x 495 x 402 mm)
Brand Image Article code product Stock Price from
Lexmark C544N Color 1200 x 1200 DPI A4 Lexmark C544N Color 1200 x 1200 DPI A4
(show image)
40X5406 C544N 0.00
(excl. VAT)
0 (incl. VAT)