Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Office Laser 1000 DPI Black
- - Right-hand USB Type-A + PS/2
- - Scroll type: Wheel Buttons quantity: 5
- - Power source: Cable
Long product name A4Tech X6-55D mouse Office Right-hand USB Type-A + PS/2 Laser 1000 DPI
:
X6-55D, Glaser Mouse, 1000dpi, USB/PS2, Black Dot
The short editorial description of A4Tech X6-55D mouse Office Right-hand USB Type-A + PS/2 Laser 1000 DPI
X6-55D, Glaser Mouse, 1000dpi, USB/PS2, Black Dot
More>>>
Short summary description A4Tech X6-55D mouse Office Right-hand USB Type-A + PS/2 Laser 1000 DPI:
This short summary of the A4Tech X6-55D mouse Office Right-hand USB Type-A + PS/2 Laser 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.
A4Tech X6-55D, Right-hand, Laser, USB Type-A + PS/2, 1000 DPI, Black
Long summary description A4Tech X6-55D mouse Office Right-hand USB Type-A + PS/2 Laser 1000 DPI:
This is an auto-generated long summary of A4Tech X6-55D mouse Office Right-hand USB Type-A + PS/2 Laser 1000 DPI based on the first three specs of the first five spec groups.
A4Tech X6-55D. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A + PS/2, Movement resolution: 1000 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product color: Black