location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
A4Tech Check ‘A4Tech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9-310-3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G9-310-3
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘A4Tech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by A4Tech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2000 DPI
  • - Ambidextrous RF Wireless 590.6" (15 m)
  • - Scroll type: Wheel Buttons quantity: 3 Works on any surface
  • - Power source: Batteries
  • - 1 AAA Alkaline
Long product name A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI :
The short editorial description of A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI

G9-310, GlassRun 2.4GHz Wireless Mouse, USB, Blue/Black
More>>>
Short summary description A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI:
This short summary of the A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

A4Tech G9-310-3, Ambidextrous, RF Wireless, 2000 DPI

Long summary description A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI:
This is an auto-generated long summary of A4Tech G9-310-3 mouse Ambidextrous RF Wireless 2000 DPI based on the first three specs of the first five spec groups.

A4Tech G9-310-3. Form factor: Ambidextrous. Device interface: RF Wireless, Movement resolution: 2000 DPI, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Works on any surface

Brand Image Article code product Stock Price from
A4Tech

A4Tech G9-600-2 mouse Office Right-hand RF Wireless 2000 DPI
(show image)
G9-600-2 G9-600-2 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech G9-310-6 mouse Ambidextrous RF Wireless 2000 DPI
(show image)
G9-310-6 G9-310-6 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech G9-600-1 mouse Office Right-hand RF Wireless 2000 DPI
(show image)
G9-600-1 G9-600-1 0.00
(excl. VAT)
0 (incl. VAT)